location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire L200 Living Center Athlon64 3200 512MB 160GB QW AMD Athlon 3200+ 0.5 GB AMD Radeon Xpress 200 PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire L200 Living Center Athlon64 3200 512MB 160GB QW
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
92.LJA7Z.TFM
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134004
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:00:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aspire L200 Living Center Athlon64 3200 512MB 160GB QW AMD Athlon 3200+ 0.5 GB AMD Radeon Xpress 200 PC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC
  • - AMD Athlon 3200+ 2 GHz
  • - 0.5 GB
  • - 160 GB DVD-RW
  • - AMD Radeon Xpress 200
More>>>
Processor
Processor manufacturer *
AMD
Processor family *
AMD Athlon
Processor model *
3200+
Processor frequency *
2 GHz
Memory
Internal memory *
0.5 GB
Storage
Total storage capacity *
160 GB
Optical drive type *
DVD-RW
HDD speed
7200 RPM
Graphics
Discrete graphics card model *
AMD Radeon Xpress 200
Maximum graphics card memory
0.128 GB
Ports & interfaces
I/O ports
8x USB
VGA (D-Sub) ports quantity
1
DVI port
No
PS/2 ports quantity
2
Firewire (IEEE 1394) ports
2
Microphone in
Yes
Ports & interfaces
Headphone outputs
1
Line-in
Yes
S/PDIF out port
Yes
SmartCard slot
No
Parallel ports quantity
1
Performance
Product type *
PC
Software
Compatible operating systems
Microsoft Media Center Edition 2005 Nederlands
Bundled software
Norton AntiVirusTM 2005, Adobe Acrobat Reader V6.0, NTI CD Maker Gold, Power DVD for MCE
Weight & dimensions
Width *
16.9" (430 mm)
Depth *
10.5" (266 mm)
Height *
2.09" (53 mm)
Display
Display included *
No
Other features
Storage drive type
Serial ATA
Networking features
10/100 LAN + 802.11g USB WiFi Dongle