location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Nilox NLXTA4356LH laptop spare part Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nilox Check ‘Nilox’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NLXTA4356LH
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NLXTA4356LH
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘Nilox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nilox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36203
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2021 11:11:56
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Nilox NLXTA4356LH laptop spare part Battery
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Battery
  • - Brand compatibility: Toshiba
  • - Black
  • - 1 pc(s)
More>>>
Features
Type *
Battery
Brand compatibility *
Toshiba
Product color
Black
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
4400 mAh
Battery voltage
11.1 V
Packaging data
Quantity per pack *
1 pc(s)
Other features
Compatible products
Dynabook Qosmio F20/370LS1 Dynabook Qosmio F20/370LS2 Dynabook Qosmio F20/390LS1 Dynabook Qosmio F20/390LS2 Dynabook Qosmio F20/470LS Dynabook Qosmio F20/473LS Dynabook Qosmio F20/475LS Dynabook Qosmio F20/490LS Dynabook Qosmio F20/490LSW Dynabook Qosmio F20/495LS Dynabook Qosmio F20/573LS Dynabook Qosmio F20/575LS Dynabook Qosmio F20/590LS Dynabook Satellite K21 186C/W Dynabook Satellite K21 200E/W Dynabook Satellite T10 130C/4 Dynabook Satellite T10 130C/5 Dynabook Satellite T10 150L/4 Dynabook Satellite T10 150L/5 Dynabook Satellite T11 130C/4 Dynabook Satellite T11 130C/5 Dynabook Satellite T11 160L/4 Dynabook Satellite T11 160L/5 Dynabook Satellite T12 140C/4 Dynabook Satellite T12 140C/5 Dynabook Satellite T12 170L/5 Dynabook Satellite T20 140C/5 Dynabook Satellite T20 140C/5X Dynabook Satellite T20 173L/5 Dynabook Satellite T20 173L/5X Dynabook SS M35 146C/2W Dynabook SS M35 166D/2W Dynabook SS M35 166S/2W Dynabook SS M36 166E/2W Dynabook SS M36 173C/2W Dynabook SS M37 166E/2W Dynabook SS M37 186C/2W Dynabook SS MX 190 Dynabook SS MX 290 Dynabook SS MX/25A Dynabook SS MX/27A Dynabook SS MX/370LS Dynabook SS MX/390LS Dynabook SS MX/395LS Dynabook SS MX/470LS Dynabook SS MX/495LS Dynabook TX/2513CDSW Dynabook TX/2513CMSW Dynabook TX/2515LDSW Dynabook TX/2517LDSW Dynabook TX/3514CDST Dynabook TX/3514CDSTW Dynabook TX/3514CDSW Dynabook TX/3516LDSW Portege M300 Portege M300-100 Portege M500 Portege M500-P140 Portege M500-P1401 Portege M500-P141 Portege M500-P1411 Portege S100 Portege S100-112 Portege S100-113 Portege S100-133 Portege S100-S113 Portege S100-S1132 Portege S100-S1133 Portege S100-S113TD Portege S100-S213 Portege S100-S213TD Qosmio F20 Qosmio F20-101 Qosmio F20-111 Qosmio F20-132 Qosmio F20-148 Qosmio F20-149 Qosmio F20-153 Qosmio F20-161 Qosmio F20-GS1 Qosmio F25 Qosmio F25-AV205 Satellite A50 Satellite A50-101 Satellite A50-105 Satellite A50-106 Satellite A50-108 Satellite A50-109 Satellite A50-111 Satellite A50-112 Satellite A50-114 Satellite A50-432 Satellite A50-492 Satellite A50-493 Satellite A50-512 Satellite A50-542 Satellite A50-543 Satellite A50-S135 Satellite A50-S332 Satellite A50-S332B Satellite A50-S332G Satellite A50-S536 Satellite A50-S536B Satellite A50-S536G Satellite A50-S537 Satellite A50-S537B Satellite A50-S537G Satellite A50S-S1064 Satellite A55 Satellite A55-S106 Satellite A55-S1063 Satellite A55-S1064 Satellite A55-S1065 Satellite A55-S1066 Satellite A55-S129 Satellite A55-S1291 Satellite A55-S179 Satellite A55-S1791 Satellite A55-S306 Satellite A55-S3061 Satellite A55-S3062 Satellite A55-S3063 Satellite A55-S326 Satellite A55-S3261 Satellite Pro S300 Satellite Pro S300-10F Satellite Pro S300-10H Satellite Pro S300-117 Satellite Pro S300-11G Satellite Pro S300-11H Satellite Pro S300-11R Satellite Pro S300-11T Satellite Pro S300-120 Satellite Pro S300-121 Satellite Pro S300-EZ1511 Satellite Pro S300-EZ1512 Satellite Pro S300-EZ1513 Satellite Pro S300-EZ1514 Satellite Pro S300-EZ2501 Satellite Pro S300-EZ2502 Satellite Pro S300-EZ2511 Satellite Pro S300-EZ2521 Satellite Pro S300M Satellite Pro S300M-EZ2401 Satellite Pro S300M-EZ2402 Satellite Pro S300M-EZ2405 Satellite Pro S300M-EZ2421 Satellite Pro S300M-S1001 Satellite Pro S300M-S2142 Satellite Pro S300M-S2403 Satellite Pro S300-S1001 Satellite Pro S300-S2503 Satellite Pro S300-S2504 Satellite Pro U200 Satellite Pro U200-134 Satellite U200 Satellite U200-160 Satellite U200-161 Satellite U200-162 Satellite U200-163 Satellite U200-170 Satellite U200-ST2091 Satellite U200-ST2092 Satellite U200-ST3311 Satellite U205 Satellite U205-5022 Satellite U205-S5002 Satellite U205-S5021 Satellite U205-S5022 Satellite U205-S5034 Satellite U205-S5044 Satellite U205-S5057 Satellite U205-S5058 Satellite U205-S5067 Satellite U205-S5068 Tecra A10 Tecra A10-104 Tecra A10-10P Tecra A10-112 Tecra A10-11T Tecra A10-13F Tecra A10-13G Tecra A10-13I Tecra A10-13J Tecra A10-13K Tecra A10-13Q Tecra A10-S3501 Tecra A10-S3511 Tecra A10-ST9010 Tecra A2 Tecra A2-S119 Tecra A2-S139 Tecra A2-S20 Tecra A2-S20ST Tecra A2-S219 Tecra A2-S239 Tecra A2-S316 Tecra A2-S336 Tecra A2-S4372 Tecra A2-S4372ST Tecra A2-S4372T Tecra A3X Tecra A3X P-M 370 Tecra A3X P-M 740 Tecra A3X P-M 750 Tecra A3X P-M 770 Tecra A3X-102 Tecra A3X-112 Tecra A3X-165 Tecra A3X-166 Tecra A3X-167 Tecra A9 Tecra A9-102 Tecra A9-10M Tecra A9-11M Tecra A9-127 Tecra A9-12H Tecra A9-150 Tecra A9-153 Tecra A9-50N Tecra A9-50Q Tecra A9-50X Tecra A9-51B Tecra A9-51E Tecra A9-51F Tecra A9-51G Tecra A9-51H Tecra A9-51S Tecra A9-51U Tecra A9-51V Tecra A9-S9012X Tecra A9-S9013 Tecra A9-S9013X Tecra A9-S9014 Tecra A9-S9015X Tecra A9-S9016X Tecra A9-S9017 Tecra A9-S9018V Tecra A9-S9018X Tecra A9-S9019V Tecra A9-S9019X Tecra A9-S9020V Tecra A9-S9020X Tecra A9-S9021V Tecra A9-ST9001 Tecra A9-ST9002 Tecra M10 Tecra M10-10H Tecra M10-10I Tecra M10-10O Tecra M10-10Q Tecra M10-10R Tecra M10-10S Tecra M10-10T Tecra M10-10U Tecra M10-10W Tecra M10-11V Tecra M10-13S Tecra M10-143 Tecra M10-S1001 Tecra M10-S3401 Tecra M10-S3411 Tecra M10-S3412 Tecra M10-SP2901C Tecra M10-SP2901R Tecra M10-ST9110 Tecra M2 Tecra M2-7302ST Tecra M2-S319 Tecra M2-S339 Tecra M2-S410 Tecra M2-S430 Tecra M2-S519 Tecra M2-S530 Tecra M2-S539 Tecra M2-S5392 Tecra M2-S630 Tecra M2-S730 Tecra M2-S7302 Tecra M2-S7302ST Tecra M2V Tecra M2V-S310 Tecra M2V-S330 Tecra M2V-S3302 Tecra M2V-S3302ST Tecra M3 Tecra M3-133 Tecra M3-137 Tecra M3-S212 Tecra M3-S212TD Tecra M3-S311 Tecra M3-S316 Tecra M3-S331 Tecra M3-S336 Tecra M3-S636 Tecra M3-S737TD Tecra M3-VACF Tecra M5 Tecra M5-103 Tecra M5-104 Tecra M5-10K Tecra M5-10Q Tecra M5-118 Tecra M5-119 Tecra M5-121 Tecra M5-122 Tecra M5-129 Tecra M5-131 Tecra M5-132 Tecra M5-133 Tecra M5-135 Tecra M5-143 Tecra M5-292 Tecra M5-382 Tecra M5-383 Tecra M5-384 Tecra M5-403 Tecra M5-415 Tecra M5-417 Tecra M5L Tecra M5-S433 Tecra M5-S4331 Tecra M5-S4332 Tecra M5-S4333 Tecra M5-S5131 Tecra M5-S5231 Tecra M5-S5232 Tecra M5-S5331 Tecra M5-S5332 Tecra M5-SP721 Tecra M5-ST1412 Tecra M5-ST5011 Tecra M5-ST5012 Tecra M5-ST8112 Tecra M6 Tecra M6-EZ6611 Tecra M6-EZ6612 Tecra M6-EZ6711 Tecra M6-ST3412 Tecra M9 Tecra M9-104 Tecra M9-12C Tecra M9-12K Tecra M9-12L Tecra M9-12R Tecra M9-12S Tecra M9-136 Tecra M9-139 Tecra M9-13A Tecra M9-14B Tecra M9-14C Tecra M9-14F Tecra M9-14Y Tecra M9-156 Tecra M9-15I Tecra M9-15R Tecra M9-15S Tecra M9-15T Tecra M9-169 Tecra M9-16F Tecra M9-16H Tecra M9-1B7 Tecra M9L-101 Tecra M9L-12C Tecra M9L-12K Tecra M9L-12T Tecra M9-S5512X Tecra M9-S5513 Tecra M9-S5513X Tecra M9-S5514 Tecra M9-S5514X Tecra M9-S5515 Tecra M9-S5515X Tecra M9-S5516V Tecra M9-S5516X Tecra M9-S5517V Tecra M9-S5517X Tecra M9-S5518X Tecra M9-ST5511 Tecra M9-ST5511X Tecra P10 Tecra P5 Tecra S10-00X Tecra S10-08G Tecra S10-0HQ Tecra S10-0JX Tecra S10-0K0 Tecra S10-0K1 Tecra S10-0K7 Tecra S10-0K8 Tecra S10-0SM Tecra S10-0SN Tecra S10-0SQ Tecra S10-0SS Tecra S10-0V5 Tecra S10-0V6 Tecra S10-109 Tecra S10-10A Tecra S10-11G Tecra S10-11H Tecra S10-11I Tecra S10-11J Tecra S10-MN2 Tecra S10-MN4 Tecra S10-MN5 Tecra S10-MN7 Tecra S3 Tecra S3-120 Tecra S3-129 Tecra S3-130 Tecra S3-140 Tecra S3-141 Tecra S3-142 Tecra S3-161 Tecra S3-183 Tecra S3-184 Tecra S3-208 Tecra S3-223 Tecra S3-242 Tecra S3-366 Tecra S3-S411TD Tecra S3-S411TD Tecra S4 Tecra S4-105 Tecra S4-10M Tecra S4-10N Tecra S4-120 Tecra S4-126 Tecra S4-127 Tecra S4-132 Tecra S4-133 Tecra S5 Tecra S5-10X Tecra S5-11K Tecra S5-11S
Brand Image Article code product Stock Price from
Energy Plus

Energy Plus PA3356U-1BRS laptop spare part Battery
(show image)
PA3356U-1BRS PA3356U-1BRS 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba PA3588U-1BAS laptop spare part Battery
(show image)
PA3588U-1BAS PA3588U-1BAS 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba 6-cell Main Battery Pack
(show image)
PA3356U-3BAS 6-cell Main Battery Pack 0.00
(excl. VAT)
0 (incl. VAT)
Fedco

Fedco ENERGY+ Battery Pack f/ Toshiba Portege S100 Tecra A2 M2 M2V M3 Satellite A50 A55
(show image)
PA3356U-1BRS ENERGY+ Battery Pack f/ Toshiba Portege S100 Tecra A2 M2 M2V M3 Satellite A50 A55 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba PA3588U-1BRS laptop spare part Battery
(show image)
PA3588U-1BRS Battery Pack (Li-Ion, 5100mAh, 6 Cell) 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba Battery, Li-Ion 6-cell, 4700 mAh - RoHS
(show image)
PA3356U-3BRS Battery, Li-Ion 6-cell, 4700 mAh - RoHS 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba Battery Pack (Li-Ion, 6 Cell, 4400 mAh)
(show image)
PA3456U-1BRS Battery Pack (Li-Ion, 6 Cell, 4400 mAh) 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba Battery Pack ( 6 Cell, 4700mAh)
(show image)
PA3356U-2BRS Battery Pack ( 6 Cell, 4700mAh) 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba Battery Pack ( 6 Cell, 4400mAh)
(show image)
PA3356U-1BRS Battery Pack ( 6 Cell, 4400mAh) 0.00
(excl. VAT)
0 (incl. VAT)