location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ DC E510 ESP 5Mpix 16MB 3x 2" Pentax lens 5.2 MP CCD 2560 x 1920 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DC E510 ESP 5Mpix 16MB 3x 2" Pentax lens
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9J.T4769.90E
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 162066
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:02:13
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points BenQ DC E510 ESP 5Mpix 16MB 3x 2" Pentax lens 5.2 MP CCD 2560 x 1920 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 5.2 MP CCD Silver
  • - Optical zoom: 3x Digital zoom: 3.6x
  • - Lithium-Ion (Li-Ion)
More>>>
Picture quality
Megapixel *
5.2 MP
Sensor type *
CCD
Maximum image resolution *
2560 x 1920 pixels
Lens system
Optical zoom *
3x
Digital zoom *
3.6x
Focal length range
5.4 - 16.2 mm
Flash
Flash modes *
Red-eye reduction
Memory
Compatible memory cards *
sd
Display
Display *
LCD
Display diagonal *
2.5"
Ports & interfaces
I/O ports
USB 1.1
Camera
Self-timer delay *
2, 10 s
Design
Product color *
Silver
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery type
Lithium-ion
Weight & dimensions
Width
3.48" (88.5 mm)
Depth
2.15" (54.5 mm)
Height
0.945" (24 mm)
Weight
4.59 oz (130 g)
Other features
Cable type
JPEG (EXIF 2.2),DCF,DPOF
Lens focal range
5.4 - 16.2
Lens system
F2.8 / F4.8
Camera focusing range
6 - 50
Camera shutter speed
1/2 ~ 1/1000 s
Power source
AC, Lithium-ion, USB
Brand Image Article code product Stock Price from
HP Photosmart R817 Digital Camera HP Photosmart R817 Digital Camera
(show image)
L2031A Photosmart R817 Digital Camera 0.00
(excl. VAT)
0 (incl. VAT)
BenQ DC C420 4 MP CCD Silver BenQ DC C420 4 MP CCD Silver
(show image)
98.T6667.90E DC C420 0.00
(excl. VAT)
0 (incl. VAT)
HP Photosmart R507 Digital Camera and Dock HP Photosmart R507 Digital Camera and Dock
(show image)
L1825A#AC2/KIT2 Photosmart R507 Digital Camera and Dock 0.00
(excl. VAT)
0 (incl. VAT)
HP Photosmart M407 Digital Camera with Camera Dock HP Photosmart M407 Digital Camera with Camera Dock
(show image)
L1842A Photosmart M407 Digital Camera with HP Camera Dock 0.00
(excl. VAT)
0 (incl. VAT)
HP Photosmart M407 Digital Camera HP Photosmart M407 Digital Camera
(show image)
L1839A Photosmart M407 Digital Camera 0.00
(excl. VAT)
0 (incl. VAT)
HP Photosmart R507 Digital Camera and Dock HP Photosmart R507 Digital Camera and Dock
(show image)
L1825A Photosmart R507 Digital Camera and Dock 0.00
(excl. VAT)
0 (incl. VAT)
HP Photosmart R607 digital camera with camera dock HP Photosmart R607 digital camera with camera dock
(show image)
L1837A Photosmart R607 digital camera with HP camera dock 0.00
(excl. VAT)
0 (incl. VAT)
HP Photosmart R707 digital camera with Instant Share™ 1/1.8" 5.3 MP HP Photosmart R707 digital camera with Instant Share™ 1/1.8" 5.3 MP
(show image)
Q2232A Photosmart R707 digital camera with HP Instant Share™ 0.00
(excl. VAT)
0 (incl. VAT)
HP Photosmart R707 digital camera with camera dock HP Photosmart R707 digital camera with camera dock
(show image)
Q2233A Photosmart R707 digital camera with HP camera dock 0.00
(excl. VAT)
0 (incl. VAT)