location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NEC MultiSync X464UN-2 Digital signage flat panel 46" LED 700 cd/m² Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MultiSync
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X464UN-2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
600003790
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60014
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 10:13:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NEC MultiSync X464UN-2 Digital signage flat panel 46" LED 700 cd/m² Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Digital signage flat panel Black
  • - 46" 1920 x 1080 pixels LED 700 cd/m²
  • - 8 ms
  • - Ethernet LAN
  • - Built-in speaker(s) 30 W
More>>>
Display
Display diagonal *
46"
Display technology *
LED
Display resolution *
1920 x 1080 pixels
Display brightness *
700 cd/m²
HD type *
Full HD
Touchscreen *
No
Native aspect ratio
16:9
Response time
8 ms
Contrast ratio (typical)
3500:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Active display area (W x H)
40.1 x 22.5" (1018.1 x 572.7 mm)
Display diagonal (metric)
46.1" (117 cm)
Horizontal scan range
31.5 - 91.1 kHz
Vertical scan range
50 - 85 Hz
Supported graphics resolutions
640 x 480 (VGA), 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 768 (WXGA), 1360 x 768 (WXGA), 1600 x 1200 (UXGA), 1920 x 1080 (HD 1080), 3840 x 2160, 4096 x 2160
Supported video modes
480i, 480p, 576i, 576p, 720p, 1080i, 1080p
Ports & interfaces
HDMI ports quantity *
1
DVI port *
Yes
DVI-D ports quantity
1
DisplayPorts quantity *
2
USB ports quantity
1
USB version
2.0
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
2
Ethernet LAN data rates
100 Mbit/s
Number of speaker outputs
1
RS-232C
Yes
Audio
Built-in speaker(s) *
Yes
Number of built-in speakers
2
RMS rated power
30 W
Design
Product design *
Digital signage flat panel
Product color *
Black
VESA mounting *
Yes
Panel mounting interface
300 x 300 mm
Bezel width (bottom)
0.0709" (1.8 mm)
Bezel width (side)
0.217" (5.5 mm)
Bezel width (top)
0.146" (3.7 mm)
Performance
TV tuner integrated
No
On Screen Display (OSD)
Yes
HDCP
Yes
Power
Power consumption (typical) *
150 W
Weight & dimensions
Width
40.3" (1024 mm)
Depth
3.93" (99.7 mm)
Height
22.8" (578.6 mm)
Weight
50.7 lbs (23 kg)
Packaging content
Handheld remote control
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Certificates
Certification
Ambient light sensor, Carbon savings meter, ECOMode, Human Sensor
Technical details
Sustainability certificates
ENERGY STAR
Compliance certificates
RoHS
Other features
Mini VGA (D-Sub) input ports
1
Manual
Yes
Power management
Yes
Energy efficiency class (old)
C