location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE MSA 2040 SAN no SFP w/6 900GB SAS SFF HDD Bundle/TVlite disk array 5.4 TB Rack (2U)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MSA 2040 SAN no SFP w/6 900GB SAS SFF HDD Bundle/TVlite
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M0T26A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0725184018695 show
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129773
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HPE MSA 2040 SAN no SFP w/6 900GB SAS SFF HDD Bundle/TVlite disk array 5.4 TB Rack (2U)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Small & Medium Business
  • - Rack (2U)
  • - HDD Storage drives installed 5.4 TB
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:59:24
Uk has collected 5 expert reviews for HPE MSA 2040 SAN no SFP w/6 900GB SAS SFF HDD Bundle/TVlite disk array 5.4 TB Rack (2U) and the average expert rating is 92 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
92%
Source Review comments Score
itpro.co.uk
Updated:
2017-03-01 09:59:24
HP has always had a sharper focus on SMBs that many other big names in the storage industry and its Modular Storage Arrays (MSAs) have a well-deserved reputation for value. The latest MSAs go even further as they offer a heap of enterprise level features...
Good Automated data tiering, Converged FC/IP SAN data ports, Top value, High expansion, Excellent performance...
Bad New web console takes some getting used to, virtual volumes only support manual snapshots...
Bottom line HP's new virtualisation features make one of the best SMB storage arrays on the market even better. The MSA 2040 is easy to deploy and the automated data tiering features boost performance and lower storage costs...
100%
crn.com.au
Updated:
2017-03-01 09:59:24
Fibre Channel (FC) disk arrays are usually too expensive for SMBs, but HP's latest model brings them within reach. The MSA 2040 is the first entry-level storage solution to support 16Gbits/sec – and it's as affordable as fibre disk arrays come. The 2U cha...
0%
alphr.com
Updated:
2017-03-01 09:59:24
Fibre channel disk arrays are normally well beyond the means of SMBs, but HP's latest model brings them within reach. The MSA 2040 is the first entry-level storage solution to support 8/16Gbps speeds – at under £7,000 for the dual controller model on revi...
Bottom line HP delivers a capable fibre channel disk array for sensible money – the MSA 2040 Storage serves up serious performance at a price SMBs can afford...
83%
Brand Image Article code product Stock Price from
HPE

HPE MSA 2040 disk array 0 TB Black, Stainless steel
(show image)
K2R82A MSA 2040 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE MSA 2040 Energy Star SFF Chassis disk array Rack (2U)
(show image)
K2R81A MSA 2040 Energy Star SFF Chassis 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE MSA 2040 Energy Star LFF Disk Enclosure disk array Rack (2U)
(show image)
M0S96A MSA 2040 Energy Star LFF Disk Enclosure 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE D2700 disk array Rack (2U) Black, Gray
(show image)
AJ941SB D2700 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE MSA 2040 disk array 0 TB
(show image)
C8R13A MSA 2040 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE MSA 2040 disk array 0 TB
(show image)
C8R11A MSA 2040 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE MSA 2040 disk array 0 TB
(show image)
C8R09A MSA 2040 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks AJ941A disk array Rack (2U)
(show image)
AJ941A AJ941A 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)