location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MG7750 Inkjet A4 9600 x 2400 DPI Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MG7750
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0596C008 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 190428
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon PIXMA MG7750 Inkjet A4 9600 x 2400 DPI Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - 9600 x 2400 DPI
  • - Printing colors: Black, Cyan, Gray, Magenta, Pigment black, Yellow
  • - A4
  • - Color copying Color scanning
  • - Apple AirPrint, Google Cloud Print
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - 17.4 lbs (7.9 kg)
More>>>
Printing
Print technology *
Inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
9600 x 2400 DPI
Print speed (ISO/IEC 24734) mono
15 ipm
Print speed (ISO/IEC 24734) color
10 ipm
DVD/CD printing
Yes
Copying
Copying *
Color copying
Copy speed (black, normal quality, A4)
7.7 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function
Yes
N-in-1 copy function (N=)
2, 4
Scanning
Scanning *
Color scanning
Optical scanning resolution *
2400 x 4800 DPI
Maximum scan area
8.5 x 11.7" (216 x 297 mm)
Scanner type *
Flatbed scanner
Scan technology
CIS
Input color depth
48 bit
Output color depth
24 bit
Fax
Faxing *
No
Features
Number of print cartridges *
6
Printing colors *
Black, Cyan, Gray, Magenta, Pigment black, Yellow
Input & output capacity
Maximum input capacity
125 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Art paper, Envelopes, Labels, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
B5, B6
Borderless printing media sizes
10x15, 13x18, 20x25
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, Google Cloud Print
Performance
Card reader integrated
Yes
Compatible memory cards
MS Duo, MS PRO Duo, SD, SDHC
Design
Product color *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (copying)
15 W
Power consumption (standby)
0.9 W
Power consumption (off)
0.2 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.10 Yosemite, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Other operating systems supported
Android, iOS
Weight & dimensions
Width
17.1" (435 mm)
Depth
14.6" (370 mm)
Height
5.83" (148 mm)
Weight
17.4 lbs (7.9 kg)
Packaging content
Drivers included
Yes
Other features
Noise level
43.5 dB
Source Testseek summary Average rating
Reviews
Updated:
2018-04-24 05:54:23
Uk has collected 17 expert reviews for Canon PIXMA MG7750 Inkjet A4 9600 x 2400 DPI Wi-Fi and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
uk.hardware.info
Updated:
2018-04-24 05:54:23
At Hardware.Info we test all kinds of printers. Today it's the photo printer's turn, a category that we don't cover too much. We'll be taking a look at which factors play a role when making the perfect print and we're also taking a look at four models...
Bottom line In this article we took a look some things to keep in mind when printing photos and we also tested four models explicitly made aimed at photo printing. If you want to control the quality of your prints, buying a printer specifically made for photo print...
0%
Brand Image Article code product Stock Price from
Canon PIXMA MX395 Inkjet A4 4800 x 1200 DPI Canon PIXMA MX395 Inkjet A4 4800 x 1200 DPI
(show image)
6987B008 MX395 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MG3250 Inkjet A4 4800 x 1200 DPI Wi-Fi Canon PIXMA MG3250 Inkjet A4 4800 x 1200 DPI Wi-Fi
(show image)
6223B006 MG3250 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MG2250 Inkjet A4 4800 x 1200 DPI Canon PIXMA MG2250 Inkjet A4 4800 x 1200 DPI
(show image)
6221B006 MG2250 0.00
(excl. VAT)
0 (incl. VAT)
Canon MG4150 Inkjet A4 4800 x 1200 DPI Wi-Fi Canon MG4150 Inkjet A4 4800 x 1200 DPI Wi-Fi
(show image)
5290B006 MG4150 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MX515 Inkjet A4 4800 x 1200 DPI 9.7 ppm Wi-Fi Canon PIXMA MX515 Inkjet A4 4800 x 1200 DPI 9.7 ppm Wi-Fi
(show image)
5784B006 MX515 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MX435 Inkjet A4 4800 x 1200 DPI 9.7 ppm Wi-Fi Canon PIXMA MX435 Inkjet A4 4800 x 1200 DPI 9.7 ppm Wi-Fi
(show image)
5783B008 MX435 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MG2150 Inkjet A4 4800 x 1200 DPI Canon PIXMA MG2150 Inkjet A4 4800 x 1200 DPI
(show image)
5288B006 MG2150 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MG3150 Inkjet A4 4800 x 1200 DPI Wi-Fi Canon PIXMA MG3150 Inkjet A4 4800 x 1200 DPI Wi-Fi
(show image)
5289B006 MG3150 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MX420 Inkjet A4 4800 x 1200 DPI Wi-Fi Canon PIXMA MX420 Inkjet A4 4800 x 1200 DPI Wi-Fi
(show image)
4789B010 MX420 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MX410 Inkjet A4 4800 x 1200 DPI 8.7 ppm Wi-Fi Canon PIXMA MX410 Inkjet A4 4800 x 1200 DPI 8.7 ppm Wi-Fi
(show image)
4788B010 MX410 0.00
(excl. VAT)
0 (incl. VAT)