location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust Cinto Headset Wired Neck-band Calls/Music Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cinto
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14411 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8713439144116 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 142810
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2025 22:37:04
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Trust Cinto Headset Wired Neck-band Calls/Music Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black Calls/Music Neck-band Headset
  • - Wired
  • - Supraaural
  • - Microphone type: Boom
More>>>
Performance
Product type *
Headset
Wearing style *
Neck-band
Recommended usage *
Calls/Music
Headset type
Binaural
Product color *
Black
Ports & interfaces
Connectivity technology *
Wired
2x 3.5 mm connectors
Yes
Headphones
Ear coupling *
Supraaural
Microphone
Microphone type *
Boom
Packaging content
Quick start guide
Yes
Quantity
1
Other features
Package dimensions (WxDxH)
6.89 x 2.76 x 9.45" (175 x 70 x 240 mm)
Brand Image Article code product Stock Price from
Trust Portable Gamer Earphone HS-0210p Headphones Wired Black Trust Portable Gamer Earphone HS-0210p Headphones Wired Black
(show image)
14585 Portable Gamer Earphone HS-0210p 0.00
(excl. VAT)
0 (incl. VAT)
Trust Gamer Headphone HS-0410p Headphones Wired Music Trust Gamer Headphone HS-0410p Headphones Wired Music
(show image)
14602 Gamer Headphone HS-0410p 0.00
(excl. VAT)
0 (incl. VAT)
Altec Lansing

Altec Lansing Headphone AHP512IE Headphones Wired Black, White
(show image)
AHP512IE Headphone AHP512IE 0.00
(excl. VAT)
0 (incl. VAT)
Altec Lansing

Altec Lansing Headphone IM202WHTE Micro Drivers. Headset Wired
(show image)
IM202WHTE Headphone IM202WHTE Micro Drivers. 0.00
(excl. VAT)
0 (incl. VAT)
Altec Lansing

Altec Lansing Headphone YO-202-E Headset Wired
(show image)
YO-202-E Headphone YO-202-E 0.00
(excl. VAT)
0 (incl. VAT)
Altec Lansing

Altec Lansing Headphone AHS-201IE Headset Wired
(show image)
AHS201IE Headphone AHS-201IE 0.00
(excl. VAT)
0 (incl. VAT)
Altec Lansing

Altec Lansing Headphone AHS-202-E Headset Wired
(show image)
AHS-202-E Headphone AHS-202-E 0.00
(excl. VAT)
0 (incl. VAT)
Altec Lansing

Altec Lansing Headphone AHP-212-E Headset Wired
(show image)
AHP-212-E Headphone AHP-212-E 0.00
(excl. VAT)
0 (incl. VAT)
Altec Lansing

Altec Lansing Headphone IM302WHTE Flexible construction Headset Wired
(show image)
IM302WHTE Headphone IM302WHTE Flexible construction 0.00
(excl. VAT)
0 (incl. VAT)
Altec Lansing

Altec Lansing Headphone AHS-201-E Headset Wired
(show image)
AHS-201-E Headphone AHS-201-E 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)