location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer n35 GPS handheld mobile computer 240 x 320 pixels 5.82 oz (165 g)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
n35 GPS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CP.N350H.001
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76321
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Oct 2019 18:17:40
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer n35 GPS handheld mobile computer 240 x 320 pixels 5.82 oz (165 g)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 240 x 320 pixels
  • - 0.064 GB
  • - 0.266 GHz
  • - GPS (satellite)
  • - Lithium-Ion (Li-Ion) 1000 mAh
More>>>
Display
Display
TFT
Display resolution *
240 x 320 pixels
Memory
Internal memory *
0.064 GB
Flash memory *
0.032 GB
Processor
Processor frequency *
0.266 GHz
Built-in processor
Samsung S3C2410, 266MHz
Network
Bluetooth *
No
GPS Performance
GPS (satellite) *
Yes
GPS accuracy - position
10m, 90%
Acquisition times - cold
45 s
Acquisition times - warm
35 s
Channels quantity
12 channels
Ports & interfaces
I/O ports
Earphone jack DC in
Performance
RFID reader *
No
Barcode reader *
No
Software
Bundled software
Destinator 3 Microsoft Pocket Outlook Pocket Word Pocket Excel MSN Messenger Windows Media Player 9.0 for Pocket PC Calculator Pocket Internet Explorer Games File Explorer Microsoft ActiveSync 3.7.1 Microsoft Reader 2.0 for Pocket PC
Power
Battery capacity *
1000 mAh
Battery technology
Lithium-Ion (Li-Ion)
Battery life (max)
8 h
Weight & dimensions
Weight *
5.82 oz (165 g)
Width
2.83" (72 mm)
Depth
4.72" (120 mm)
Height
0.787" (20 mm)
System requirements
Compatible operating systems
Windows Mobile 2003