location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega REV 35/90GB SCSI External Drive external hard drive 35 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
REV 35/90GB SCSI External Drive
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33161
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Iomega’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79504
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:08:15
The date of the most recent change of the data-sheet in Icecat's system
Hard drive
HDD capacity *
35 GB
Type
HDD
Weight & dimensions
Weight *
15 oz (425 g)
Packaging data
Bundled software
Iomega Automatic Backup Pro
Other features
Compressed capacity
90 GB
Hard disk transfer rate
25 Mbit/s
Internal
No
Other features
Mac compatibility
No
Minimum storage drive space
100 MB
Minimum processor
333 MHz Pentium II
Minimum RAM
128 MB
Minimum system requirements
Available SCSI connection CD-ROM Microsoft Internet Explorer 5.0 Netscape Navigator 6.1
Compatible operating systems
Microsoft Windows XP Home and Professional, Windows Server 2003 (Standard & Small Business Server Editions), Microsoft Windows 2000 Professional/Server/Advanced Server (Service Packs 3 & 4)
Dimensions (WxDxH)
1.22 x 4.13 x 6.1" (31 x 105 x 155 mm)