location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust Wireless Optical Deskset DS-3300X keyboard Mouse included RF Wireless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Optical Deskset DS-3300X
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14160
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102114
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:04:24
The date of the most recent change of the data-sheet in Icecat's system
Keyboard
Connectivity technology *
Wireless
Device interface *
RF Wireless
Features
Wireless range
78.7" (2 m)
Power
Battery type
AA
Mouse
Mouse included *
Yes
Scroll
Yes
System requirements
Minimum processor
Pentium CPU
Minimum processor speed
27 MHz
Minimum RAM
64 MB
Minimum storage drive space
10 MB
Weight & dimensions
Keyboard dimensions (WxDxH)
18.9 x 6.77 x 1.06" (481 x 172 x 27 mm)
Other features
Compatible operating systems
Windows 98SE, ME, 2000, XP
Brand Image Article code product Stock Price from
Trust Multimedia IT keyboard USB + PS/2 QWERTY Black Trust Multimedia IT keyboard USB + PS/2 QWERTY Black
(show image)
16091 Multimedia Keyboard IT 0.00
(excl. VAT)
0 (incl. VAT)
Trust Illuminated KB-1500 keyboard USB QWERTY White Trust Illuminated KB-1500 keyboard USB QWERTY White
(show image)
14961 Illuminated Keyboard KB-1500 0.00
(excl. VAT)
0 (incl. VAT)
Trust Multimedia keyboard USB + PS/2 QWERTY Black Trust Multimedia keyboard USB + PS/2 QWERTY Black
(show image)
16101 Multimedia Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Trust Multimedia SI keyboard USB + PS/2 QWERTY Black Trust Multimedia SI keyboard USB + PS/2 QWERTY Black
(show image)
16103 Multimedia Keyboard SI 0.00
(excl. VAT)
0 (incl. VAT)
Trust Wireless Optical Deskset 3100A DK keyboard RF Wireless Black Trust Wireless Optical Deskset 3100A DK keyboard RF Wireless Black
(show image)
14436 Wireless Optical Deskset 3100A DK 0.00
(excl. VAT)
0 (incl. VAT)
Trust Wireless Deskset DS-2100A BE keyboard Mouse included RF Wireless QWERTY Black Trust Wireless Deskset DS-2100A BE keyboard Mouse included RF Wireless QWERTY Black
(show image)
14277 Wireless Deskset DS-2100A BE 0.00
(excl. VAT)
0 (incl. VAT)
Trust Wireless Optical Deskset DS-3300X BE keyboard RF Wireless Trust Wireless Optical Deskset DS-3300X BE keyboard RF Wireless
(show image)
14469 Wireless Optical Deskset DS-3300X BE 0.00
(excl. VAT)
0 (incl. VAT)
Trust Wireless Optical Deskset 3100A keyboard RF Wireless Black Trust Wireless Optical Deskset 3100A keyboard RF Wireless Black
(show image)
14278 Wireless Optical Deskset 3100A 0.00
(excl. VAT)
0 (incl. VAT)