location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson C12C932011 tray/feeder Paper tray 500 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
500-Sheet Paper Cassette
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C12C932011
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946601441 show
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 277482
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 13:35:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson C12C932011 tray/feeder Paper tray 500 sheets
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Paper tray
  • - 500 sheets
  • - Brand compatibility: Epson
  • - White
More>>>
Features
Type *
Paper tray
Brand compatibility *
Epson
Compatibility *
WorkForce Pro WF-6090DW WorkForce Pro WF-6590DWF
Maximum capacity
500 sheets
Product color
White
Country of origin
Indonesia
Packaging data
Quantity per pack
1 pc(s)
Package width
11.2" (285 mm)
Package depth
27.4" (695 mm)
Package height
25.4" (645 mm)
Package weight
0.435 oz (12.3 g)
Logistics data
Quantity per pallet
3 pc(s)
Pallet length
47.2" (120 cm)
Pallet width
31.5" (80 cm)
Pallet height
78.5" (199.5 cm)
Quantity per pallet layer
1 pc(s)
Quantity per pallet layer (UK)
1 pc(s)
Quantity per pallet (UK)
3 pc(s)
Pallet length (UK)
47.2" (120 cm)
Pallet width (UK)
39.4" (100 cm)
Pallet height (UK)
78.5" (199.5 cm)
Harmonized System (HS) code
84439990
Country Distributor
Nederland 2 distributor(s)
España 3 distributor(s)
Italia 1 distributor(s)
United Kingdom 4 distributor(s)
Österreich 1 distributor(s)
Danmark 3 distributor(s)
Belgium 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United States 2 distributor(s)
France 1 distributor(s)
Portugal 1 distributor(s)