location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

TomTom GO 61 navigator Fixed 6" Touchscreen 10.6 oz (300 g) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TomTom Check ‘TomTom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GO 61
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1FC6.002.29
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0636926079679 show
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘TomTom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TomTom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91897
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:00:21
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points TomTom GO 61 navigator Fixed 6" Touchscreen 10.6 oz (300 g) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Fixed 6" Black
  • - Auto
  • - Traffic Message Channel (TMC) Lane guidance
  • - Touchscreen Widescreen 800 x 480 pixels
  • - Bluetooth
  • - Built-in speaker(s)
More>>>
Lifetime TomTom Traffic via Smartphone
Lifetime TomTom Traffic via Smartphone

Receive real-time traffic information via your smartphone for the lifetime of your device. Always know where delays are and if a faster route is available.

Lifetime World Maps
Lifetime World Maps

Install and update maps from around the world at no extra cost, for the lifetime of your navigation device.

Lifetime Speed Cameras
Lifetime Speed Cameras

Drive more relaxed with speed camera alerts for the lifetime of your device at no extra costs.

Advanced Lane Guidance

Clearly see which lane to take at key junctions on your sat nav. No more sudden lane changes or missed turnings.

Tap & Go
Tap & Go

Simply tap your favourite destination on the map, and your navigation device will find the fastest route to get you there.

Speak & Go
Speak & Go

Control your TomTom navigation device with your voice and tell it where you want to go.

Free Updates
Free Updates

Enjoy regular free software updates, which include innovative new features, and benefit from the best navigation experience.

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:34:24
Uk has collected 1 expert review for TomTom GO 61 navigator Fixed 15.2 cm (6") Touchscreen 300 g Black and the rating is 88 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
88%
Source Review comments Score
goodhousekeeping.co.uk
Updated:
2016-11-14 23:34:24
The TomTom GO 61 is the brand's entry-level GO model, a 6in satnav that comes with world maps and free updates for the lifetime of the device. It also offers advanced lane guidance, 3D maps and lifetime speed camera updates. It has an internal memory of 8...
Good Extremely accurate visual and audio directions, Intuitive interface that's easy to use, There are free lifetime map updates and devices comes with world maps already installed, Traffic information is provided by linking the satnav to your smartphone and u...
Bad It is a bulky and will not fit in a small handbag, It is slow to boot up...
Bottom line The TomTom Go 61 satnav performed well in our tests and is definitely an ideal buy if you're a regular driver who travels outside the UK. Easy to use, the free lifetime map updates and speed camera updates are an added bonus. This TomTom satnav relies on...
88%
Brand Image Article code product Stock Price from
TomTom

TomTom GO 51 navigator Fixed 5" Touchscreen 8.29 oz (235 g) Black
(show image)
1FC5.002.29 GO 51 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom GO 5100 World navigator Fixed 5" Touchscreen 8.08 oz (229 g) Black, Silver
(show image)
1FL5.002.60 GO 5100 World 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom GO 510 navigator Fixed 5" Touchscreen 8.08 oz (229 g) Black, Silver
(show image)
1FA5.002.54 GO 510 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)