location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Travel C205+Warranty Ext 3Y On-Site Portable projector 150 ANSI lumens DLP WVGA (854x480) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Travel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C205+Warranty Ext 3Y On-Site
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MR.JH911.001+SV.WPRAF.A02
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26898
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 14:38:50
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Travel C205+Warranty Ext 3Y On-Site Portable projector 150 ANSI lumens DLP WVGA (854x480) White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Portable Portable projector White
  • - DLP 150 ANSI lumens
  • - Laser/LED hybrid 20000 h
  • - WVGA (854x480) 16:9 1000:1
  • - Screen size compatibility: 15 - 100" Number of colors: 16.78 million colors
  • - Built-in speaker(s) 2 W
  • - AC/Battery 20 W
More>>>
Projector
Supported aspect ratios
4:3
Screen size compatibility *
15 - 100"
Projection distance
15.7 - 145.7" (0.4 - 3.7 m)
Projector brightness *
150 ANSI lumens
Projection technology *
DLP
Projector native resolution *
WVGA (854x480)
Contrast ratio (typical) *
1000:1
Native aspect ratio *
16:9
Number of colors
16.78 million colors
Horizontal scan range
30 - 50 kHz
Vertical scan range
50 - 60 Hz
Light source
Light source type *
Laser/LED hybrid
Service life of light source *
20000 h
Service life of light source (economic mode)
30000 h
Lens system
Zoom ratio
1.1:1
Video
Full HD *
No
Ports & interfaces
USB 2.0 ports quantity
1
Microphone in
Yes
HDMI ports quantity *
1
USB connector type
USB Type-A
DVI port *
No
Network
Ethernet LAN *
No
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
HDCP
Yes
Noise level *
29 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
2 W
Number of built-in speakers
2
Design
Market positioning *
Portable
Product type *
Portable projector
Product color *
White
Display
Built-in display *
No
Power
Power source *
AC/Battery
Power consumption (typical) *
20 W
Power consumption (standby) *
0.5 W
AC input voltage
110 - 220 V
Battery technology
Lithium-Ion (Li-Ion)
Battery life (max)
2 h
Weight & dimensions
Width
5.67" (144 mm)
Depth
4.25" (108 mm)
Height
1.06" (27 mm)
Weight *
10.7 oz (302 g)
Packaging content
Handheld remote control *
No
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 06:00:10
Uk has collected 4 expert reviews for Acer Travel C205+Warranty Ext 3Y On-Site Portable projector 150 ANSI lumens DLP WVGA (854x480) White and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
pcmag.com
Updated:
2019-12-01 06:00:10
The Acer C205 ($349) is designed for businesspeople who need to give presentations in small rooms. This modestly priced, palmtop-size projector is highly portable, but its connection choices are limited to HDMI and MHL. Although it's brighter than the Edi...
Good Small and portable. Can project from and charge MHL-enabled tablets and smartphones. Reasonably strong, good-quality audio.
Bad Limited to HDMI/MHL connectivity. Poor text quality. Some rainbow effect in video in our tests...
Bottom line The Acer C205 is a compact projector of modest brightness and decent audio output, designed for businesspeople who need to give presentations in small rooms...
60%