location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 540-BBIX network card Internal Ethernet 10000 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
540-BBIX
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
540-BBIX show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063836734
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 267146
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2024 06:30:26
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL 540-BBIX network card Internal Ethernet 10000 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wired
  • - PCI Express 2.0 Ethernet
  • - 10 Gigabit Ethernet 10000 Mbit/s
  • - Internal Component for: Server
More>>>
The story is currently unavailable. Please, contact us.
Ports & interfaces
Connectivity technology *
Wired
Host interface *
PCI Express
Interface *
Ethernet
PCI version
2.0
Network
Maximum data transfer rate *
10000 Mbit/s
Ethernet LAN
Yes
Ethernet interface type
10 Gigabit Ethernet
Data link protocols
10 GigE
Supported network protocols
TCP/IP, iSCSI
Design
Component for *
Server
Internal *
Yes
Design
Compatible products
PowerEdge C4130, PowerEdge FC630, PowerEdge FC830, PowerEdge R430, PowerEdge R630, PowerEdge R730, PowerEdge R730XD
Logistics data
Harmonized System (HS) code
85176990
Other features
Expansion slots
2 x 10Gb Ethernet - SFP+
Compatibility
- PowerEdge R630 - PowerEdge R730 - PowerEdge C4130 - PowerEdge FC430 - PowerEdge FC830 - PowerEdge R930 - PowerEdge R330 - PowerEdge R730xd XL - PowerEdge C6320 - Poweredge R830 - PowerEdge R640 - PowerEdge R740 - PowerEdge R740XD - PowerEdge C6420 - PowerEdge R440 - PowerEdge FC640 - PowerEdge R540 - PowerEdge C4140 - PowerEdge R6415 - PowerEdge R7415 - PowerEdge R7425 - PowerEdge R340 - PowerEdge R740xd2 - PowerEdge XR2 - PowerVault NX440 - PowerEdge R6515 - PowerEdge R7515
Country Distributor
France 1 distributor(s)
Magyarország 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)