location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AVM FRITZ!Box 6820 LTE wireless router Gigabit Ethernet 4G Red, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AVM Check ‘AVM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FRITZ!Box 6820 LTE
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20002727
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AVM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 177272
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2024 10:37:04
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jan 2019
Product end of life date
Bullet Points AVM FRITZ!Box 6820 LTE wireless router Gigabit Ethernet 4G Red, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Tabletop router Red, White
  • - Gigabit Ethernet
  • - Ethernet WAN SIM card slot 3G/4G USB modem compatibility
  • - Ethernet LAN (RJ-45) ports: 1
  • - Web-based management
More>>>
WAN connection
Ethernet WAN *
Yes
SIM card slot *
Yes
3G/4G USB modem compatibility *
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Gigabit Ethernet
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100Base-T(X)
Networking standards
IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Mobile network
Mobile network generation
4G
3G
Yes
4G
Yes
2G standards
Edge, GSM
3G standards
HSPA+, UMTS
4G standard
LTE
GSM bands supported
800, 900 MHz
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
DC-in jack
Yes
Management features
Web-based management
Yes
Security
Security algorithms
WPA, WPA2
Firewall
Yes
Protocols
DHCP server
Yes
Design
Product color
Red, White
Wall mountable
No
Indication light
Yes
LED indicators
LTE, Power, WLAN
Product type *
Tabletop router
Antenna
Antenna design *
Internal
Power
Power source type *
AC
Power consumption (typical)
6 W
Weight & dimensions
Width
2.52" (64 mm)
Depth
5.28" (134 mm)
Height
3.9" (99 mm)
Other features
Mobile network connection
Yes
Rack mounting
No
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:47:32
Uk has collected 17 expert reviews for AVM FRITZ!Box 6820 LTE and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Brand Image Article code product Stock Price from
AVM FRITZ!Box 7272, DE wireless router Gigabit Ethernet AVM FRITZ!Box 7272, DE wireless router Gigabit Ethernet
(show image)
20002607 FRITZ!Box 7272, DE 0.00
(excl. VAT)
0 (incl. VAT)
AVM FRITZ!Box 3272, DE wireless router Gigabit Ethernet AVM FRITZ!Box 3272, DE wireless router Gigabit Ethernet
(show image)
20002601 FRITZ!Box 3272, DE 0.00
(excl. VAT)
0 (incl. VAT)
AVM FRITZ!Box 6842 LTE, DE wireless router Gigabit Ethernet 4G Red, White AVM FRITZ!Box 6842 LTE, DE wireless router Gigabit Ethernet 4G Red, White
(show image)
20002597 FRITZ!Box 6842 LTE, DE 0.00
(excl. VAT)
0 (incl. VAT)
AVM FRITZ!Box 3390, DE wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Gray, Red AVM FRITZ!Box 3390, DE wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Gray, Red
(show image)
20002568 FRITZ!Box 3390, DE 0.00
(excl. VAT)
0 (incl. VAT)
AVM FRITZ!Box 7360, DE wireless router Gigabit Ethernet Red AVM FRITZ!Box 7360, DE wireless router Gigabit Ethernet Red
(show image)
20002522 FRITZ!Box 7360, DE 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Italia 2 distributor(s)