location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Essential X1278H Standard throw projector 3800 ANSI lumens DLP XGA (1024x768) 3D White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Essential
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X1278H
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MR.JMK11.001
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98900
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:29:39
The date of the most recent change of the data-sheet in Icecat's system
Acer MR.JMK11.001 user manual (4.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Acer Essential X1278H Standard throw projector 3800 ANSI lumens DLP XGA (1024x768) 3D White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Standard throw projector White
  • - DLP 3800 ANSI lumens
  • - Lamp 3000 h
  • - XGA (1024x768) 4:3 20000:1
  • - Number of colors: 1.073 billion colors
  • - Focus: Manual Zoom capability
  • - Built-in speaker(s) 5 W
  • - 3D
  • - AC 330 W
More>>>
Projector
Supported aspect ratios
16:9
Projection distance
39.4 - 468.5" (1 - 11.9 m)
Projector brightness *
3800 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
20000:1
Native aspect ratio *
4:3
Number of colors
1.073 billion colors
Projector brightness (economic mode)
3040 ANSI lumens
Uniformity
90%
Horizontal synchronization (min)
15 kHz
Horizontal synchronization (max)
100 kHz
Vertical synchronization (min)
24 kHz
Vertical synchronization (max)
120 kHz
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Service life of light source (economic mode)
5000 h
Lamp type
OSRAM
Lamp power
260 W
Lamps quantity
1 lamp(s)
Lens system
Focus *
Manual
Focal length range
22.08 - 24.28 mm
Aperture range (F-F)
2.5 - 2.7
Zoom capability
Yes
Zoom type
Manual
Zoom ratio
1.1:1
Digital zoom
2x
Optical zoom
1.1x
Throw ratio
1.95 - 2.15:1
Video
Analog signal format system *
NTSC, PAL, SECAM
Full HD *
No
3D *
Yes
3D Ready
Yes
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity
1
Ports & interfaces
Audio (L/R) in *
1
Audio (L/R) out
1
VGA (D-Sub) ports quantity *
2
HDMI ports quantity *
1
Composite video in *
1
DVI port *
No
AC (power) in
Yes
Network
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
30 dB
Noise level *
32 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
5 W
Number of built-in speakers
1
Design
Product type *
Standard throw projector
Product color *
White
Placement
Ceiling
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
330 W
Power consumption (economy mode)
260 W
AC input voltage
100 - 240 V
Software
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
12.6" (320 mm)
Depth
8.86" (225 mm)
Height
4.13" (105 mm)
Weight *
5.73 lbs (2.6 kg)
Packaging content
Handheld remote control *
No
Cables included
AC
Other features
Maximum digital resolution
1920 x 1200 pixels
Brand Image Article code product Stock Price from
Acer Essential X113P Standard throw projector 3000 ANSI lumens DLP SVGA (800x600) 3D Black Acer Essential X113P Standard throw projector 3000 ANSI lumens DLP SVGA (800x600) 3D Black
(show image)
MR.JM311.001 X113P 0.00
(excl. VAT)
0 (incl. VAT)