location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother PT-D210 label printer Thermal transfer 180 x 180 DPI 20 mm/sec QWERTY

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PT-D210
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT-D210 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0012502640349 show
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 429651
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Mar 2025 07:04:34
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother PT-D210 label printer Thermal transfer 180 x 180 DPI 20 mm/sec QWERTY
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Thermal transfer
  • - 180 x 180 DPI
  • - Print speed: 20 mm/sec
  • - Display: LCD
  • - 19.4 oz (550 g)
More>>>
Printing
Print technology *
Thermal transfer
Color *
No
Maximum resolution *
180 x 180 DPI
Print speed *
20 mm/sec
Maximum print height
0.354" (9 mm)
Vertical printing
Yes
Ports & interfaces
Ethernet LAN *
No
Wi-Fi *
No
Performance
Number of fonts
14
Tape cutting
Manual
Tape width
0.472" (1.2 cm)
Number of styles
10
Number of printing lines (max)
2
Design
Product color *
Gray, White
Built-in display
Yes
Display *
LCD
Display number of lines
1 lines
Display number of characters
15
Keyboard layout
QWERTY
Power
Battery type
AAA
Battery technology
Alkaline
Weight & dimensions
Width
3.74" (95 mm)
Depth
9.45" (240 mm)
Height
10.2" (260 mm)
Weight
19.4 oz (550 g)
Packaging data
Package weight
34.3 oz (973 g)
Packaging content
Batteries included
No
Logistics data
Harmonized System (HS) code
84433210
Pallet height
5.98" (15.2 cm)
Pallet weight
370.4 lbs (168 kg)
Number of cartons per pallet
50 pc(s)
Number of cartons per pallet layer
10 pc(s)
Number of layers per pallet
5 pc(s)
Quantity per pallet
150 pc(s)
Technical details
Pallet type
800 x 1200 mm
Other features
Label memory
30 label(s)
Country of origin
Philippines
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:50:13
Uk has collected 3 expert reviews for Brother PT-D210 label printer Thermal transfer 180 x 180 DPI 20 mm/sec QWERTY but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
the-gadgeteer.com
Updated:
2016-11-14 19:50:13
Being part of the Gadgeteer team has been absolutely awesome. Having the opportunity to test cool, new gadgets has been the experience of a lifetime. However, as great as it is being part of the team, it does come with one big problem….clutter.I was never...
Good Easy to set up, Feature rich, Several different tape options...
Bad None...
0%
macworld.com
Updated:
2017-02-24 01:14:36
The PT-D210 makes it easy to create great-looking labels for your home and office. With convenient one-touch keys, you can quickly access fonts, symbols, frames and templates. Plus, you can preview your work on the display. The highly rated unit is a #1 b...
0%
consumersearch.com
Updated:
2017-07-26 01:34:16
Expert reviews...
Good Durable, crisply printed labels, Easy to use, Loads of on-board fonts, borders and icons...
Bad No AC adapter included, Can only print on tapes up to 1/2 inch wide...
Bottom line For many home users, the Brother PT-D210 is all the label maker they'll ever need. You get more than a dozen fonts, lots of decorative borders and 600-plus icons to dress up your labels. However, the PT-D210 can only print on tapes up to 1/2 wide, and th...
0%
Country Distributor
France 3 distributor(s)
Italia 1 distributor(s)
Österreich 2 distributor(s)
México 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 6 distributor(s)
Australia 2 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
New Zealand 1 distributor(s)