location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin MIXIT↑ Power Pack 6600 6600 mAh Gold, Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MIXIT↑ Power Pack 6600
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F8M989BTC00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0745883708659 show
Category:
Device which can be used to recharge batteries. Some can be used as portable power-providing device.
Power Banks Check ‘Belkin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97054
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Sep 2021 13:03:34
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Belkin MIXIT↑ Power Pack 6600 6600 mAh Gold, Pink
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Number of simultaneously connected devices (max): 2 Gold, Pink
  • - Universal
  • - Charging source: USB
  • - 6600 mAh
  • - Fast charging
More>>>
CHARGE ANYWHERE
CHARGE ANYWHERE

The MIXIT↑ Metallic Power Pack 6600 lets you keep your devices charged no matter where you are, just plug in your device for immediate automatic charging. 2 USB ports mean you can simultaneously charge 2 smartphones, and 3.4A total power ensures optimal charging for tablets. Charge your battery pack before you leave the house, and take the power to charge smartphones, tablets or any USB-enabled device wherever you go.

SMART POWER
SMART POWER

Enable auto charging simply by plugging your device in to the MIXIT↑™ Metallic Power Pack 6600. Fully charged on arrival, it automatically detects your device and gets straight to work on powering it up. Recharging the Power Pack itself is also easy, just plug it in using the 6" Micro USB Cable provided.

GREAT AT MULTI-TASKING
GREAT AT MULTI-TASKING

The MIXIT↑ Metallic Power Pack 6600 ensures that you'll always have an extra charge within reach. And it has two USB ports, which means you can charge a second device, such as a friend's smartphone, at the same time that you charge yours. With its compact and lightweight design, it's ideal for travel and easily slips into any handbag or backpack.

A POWER FORTRESS
A POWER FORTRESS

A huge battery capacity of 6600 mAh means a huge amount of power that can be stored for days at a time. Charge your tablet at optimum speed with 3.4A power output, or recharge your smartphone up to 3 times without refueling the Power Pack.

BELKIN CONNECTED EQUIPMENT WARRANTY

The MIXIT↑ Metallic Power Pack 6600 is protected by a Belkin Connected Equipment Warranty. If your device is damaged by an electrical charge while properly connected to the charger, Belkin will repair or replace it up to a value of $2,500.

Brand Image Article code product Stock Price from
Belkin

Belkin F8M989BTSLV power bank 6000 mAh Silver
(show image)
F8M989BTSLV F8M989BTSLV 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin F8M989BTGRY power bank 6000 mAh Gray
(show image)
F8M989BTGRY F8M989BTGRY 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin F8M989BTGLD power bank 6600 mAh Gold
(show image)
F8M989BTGLD F8M989BTGLD 0.00
(excl. VAT)
0 (incl. VAT)