location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Large Venue P6200 Large venue projector 5000 ANSI lumens DLP XGA (1024x768) 3D Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Large Venue
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P6200
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MR.JMF11.001
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4713392090158
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 228939
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:48:59
The date of the most recent change of the data-sheet in Icecat's system
Acer MR.JMF11.001 user manual (9.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Acer Large Venue P6200 Large venue projector 5000 ANSI lumens DLP XGA (1024x768) 3D Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Presentation Large venue projector Black
  • - DLP 5000 ANSI lumens
  • - Lamp 3000 h
  • - XGA (1024x768) 4:3 20000:1
  • - Screen size compatibility: 17 - 300" Number of colors: 1.073 billion colors
  • - Focus: Manual Zoom capability
  • - Ethernet LAN
  • - Built-in speaker(s) 20 W
  • - 3D
  • - AC 383 W
More>>>
Projector
Supported aspect ratios
4:3, 16:9
Screen size compatibility *
17 - 300"
Projection distance
39.4 - 448.8" (1 - 11.4 m)
Projector brightness *
5000 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
20000:1
Native aspect ratio *
4:3
Number of colors
1.073 billion colors
Keystone correction, horizontal
-30 - 30°
Keystone correction, vertical
-30 - 30°
Horizontal synchronization (min)
15 kHz
Horizontal synchronization (max)
100 kHz
Vertical synchronization (min)
0.024 kHz
Vertical synchronization (max)
0.12 kHz
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Service life of light source (economic mode)
4000 h
Lamp type
UHP
Lamp power
310 W
Lamps quantity
1 lamp(s)
Lens system
Focus *
Manual
Focal length range
20.91 - 32.62 mm
Aperture range (F-F)
2.5 - 3.23
Zoom capability
Yes
Zoom type
Manual
Digital zoom
2x
Optical zoom
1.6x
Video
Analog signal format system *
NTSC, PAL, SECAM
Full HD *
Yes
3D *
Yes
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity
1
Audio (L/R) in *
1
VGA (D-Sub) ports quantity *
2
HDMI ports quantity *
3
Composite video in *
1
Component video (YPbPr/YCbCr) in *
1
DVI port *
No
AC (power) in
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
28 dB
Projection modes
Ceiling, Front, Rear
Noise level *
33 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
20 W
Number of built-in speakers
2
Design
Market positioning *
Presentation
Product type *
Large venue projector
Product color *
Black
Placement
Desktop, Ceiling
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
383 W
Power consumption (PowerSave)
305 W
Power consumption (economy mode)
305 W
AC input voltage
120 - 230 V
Software
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
14.7" (373 mm)
Depth
8.8" (223.4 mm)
Height
3.96" (100.5 mm)
Weight *
9.92 lbs (4.5 kg)
Packaging content
Handheld remote control *
Yes
Cables included
AC, Component, Composite, VGA
Carrying case
Yes
Quick start guide
Yes
Manual
Yes
Warranty card
Yes
Logistics data
Harmonized System (HS) code
85286200
Source Testseek summary Average rating
Reviews
Updated:
2018-04-14 02:02:02
Uk has collected 1 expert review for Acer Large Venue P6200 Large venue projector 5000 ANSI lumens DLP XGA (1024x768) 3D Black and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Source Review comments Score
trustedreviews.com
Updated:
2018-04-14 02:02:01
There are two main things you need to know about the Acer P6200S DLP projector. First, it claims to be capable of pumping out a huge maximum brightness of 5,000 lumens. Second, it uses a short-throw lens so you can enjoy huge images from a small throw dis...
Good Bright enough to combat ambient light or deliver a very big image, Tidy design for such a bright machine, Good price for such a bright projector...
Bad Glowing peaks in bright areas and crushed details in dark areas, Fairly severe rainbow effect, Native 4:3 aspect ratio isn't suited to today's sources...
Bottom line Acer P6200S – Performance Testing out the P6200S's home cinema credentials ultimately proves a fairly underwhelming experience – although only after what looks like a surprisingly decent start. The surprise comes from its black levels. Using the Dynamic B...
60%
Brand Image Article code product Stock Price from
Acer Basic P1385W Standard throw projector 3200 ANSI lumens DLP WXGA (1280x800) 3D Black Acer Basic P1385W Standard throw projector 3200 ANSI lumens DLP WXGA (1280x800) 3D Black
(show image)
MR.JLK11.001 P1385W 0.00
(excl. VAT)
0 (incl. VAT)
Acer Professional and Education U5320W Ultra short throw projector 3000 ANSI lumens DLP WXGA (1280x800) 3D White Acer Professional and Education U5320W Ultra short throw projector 3000 ANSI lumens DLP WXGA (1280x800) 3D White
(show image)
MR.JL111.001 U5320W 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)
Deutschland 1 distributor(s)