location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Large Venue P6600 Large venue projector 5000 ANSI lumens DLP WUXGA (1920x1200) 3D Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Large Venue
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P6600
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MR.JMH11.001
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4713392096396
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 205451
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Mar 2023 22:37:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Large Venue P6600 Large venue projector 5000 ANSI lumens DLP WUXGA (1920x1200) 3D Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Presentation Large venue projector Black
  • - DLP 5000 ANSI lumens
  • - Lamp 3000 h
  • - WUXGA (1920x1200) 16:10 20000:1
  • - Screen size compatibility: 141 - 224"
  • - Focus: Manual
  • - Ethernet LAN
  • - Built-in speaker(s) 10 W
  • - 3D
  • - DC 460 W
More>>>
Projector
Supported aspect ratios
4:3, 16:10, 16:9
Screen size compatibility *
141 - 224"
Projection distance
39.4 - 358.3" (1 - 9.1 m)
Projector brightness *
5000 ANSI lumens
Projection technology *
DLP
Projector native resolution *
WUXGA (1920x1200)
Contrast ratio (typical) *
20000:1
Native aspect ratio *
16:10
Keystone correction, vertical
-30 +30°
Horizontal synchronization (min)
15 kHz
Horizontal synchronization (max)
100 kHz
Vertical synchronization (min)
24 kHz
Vertical synchronization (max)
120 kHz
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Service life of light source (economic mode)
4000 h
Lamp type
UHP
Lamp power
365 W
Lamps quantity
1 lamp(s)
Lens system
Focus *
Manual
Focal length range
20.91 - 32.63 mm
Aperture range (F-F)
2.5 - 3.26
Zoom ratio
1.4:1
Digital zoom
2x
Video
Analog signal format system *
NTSC, PAL, SECAM
Full HD *
Yes
3D *
Yes
Supported graphics resolutions
1920 x 1200 (WUXGA)
Ports & interfaces
HDMI connector type
Full-size
S-Video inputs quantity
1
USB 2.0 ports quantity
1
Audio (L/R) in *
1
Ports & interfaces
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
3
Composite video in *
1
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
No
Features
Noise level (economic mode)
30 dB
Noise level *
35 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
10 W
Design
Market positioning *
Presentation
Product type *
Large venue projector
Product color *
Black
Placement
Ceiling
Display
Built-in display *
No
Power
Power source *
DC
Power consumption (typical) *
460 W
Power consumption (PowerSave)
367 W
Software
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
14.5" (369 mm)
Depth
4.57" (116 mm)
Height
11.6" (294 mm)
Weight *
9.92 lbs (4.5 kg)
Packaging content
Handheld remote control *
No
Carrying case
Yes
Logistics data
Harmonized System (HS) code
85286200
Other features
RS-232 ports
1
Brand Image Article code product Stock Price from
Acer Basic P1385W Standard throw projector 3200 ANSI lumens DLP WXGA (1280x800) 3D Black Acer Basic P1385W Standard throw projector 3200 ANSI lumens DLP WXGA (1280x800) 3D Black
(show image)
MR.JLK11.001 P1385W 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Deutschland 1 distributor(s)