location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 51004 kiddie pool Inflatable pool

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inflatable Deep Dive 3-Ring Pool Φ1.52m x H30cm
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51004
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138900309 show
Category: Kiddie Pools Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 249854
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Mar 2025 08:26:28
The date of the most recent change of the data-sheet in Icecat's system
Features
Material *
Vinyl
Coloration
Pattern
Pool type *
Inflatable pool
Product color *
Multicolor
Recommended age (min) *
2 yr(s)
Shape
Round
Self-locking safety valve
Yes
Intrastat code
95069990
Weight & dimensions
Capacity *
282 L
Diameter
59.8" (152 cm)
Width
59.8" (1520 mm)
Depth
59.8" (1520 mm)
Height
11.8" (300 mm)
Weight & dimensions
Weight
2.58 lbs (1.17 kg)
Thickness
0.00748" (0.19 mm)
Packaging data
Package type
Blister
Package width
10.6" (270 mm)
Package depth
15.2" (385 mm)
Package height
1.3" (33 mm)
Package volume
47000 cm³
Packaging content
Repair patch included
Yes
Logistics data
Quantity per pallet
432 pc(s)
Minimum order quantity
12 pc(s)
Quantity per shipping (inner) case
6 pc(s)