location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com STNDTBLT1A5T holder Multimedia stand Tablet/UMPC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Adjustable Tablet Tripod Stand
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
STNDTBLT1A5T show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030862585 show
Category:
Object which can be used to contain other objects e.g. a drinks holder in a cinema seat.
Holders Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 276178
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 14:33:05
The date of the most recent change of the data-sheet in Icecat's system
StarTech.com STNDTBLT1A5T user manual (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com STNDTBLT1A5T holder Multimedia stand Tablet/UMPC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Indoor Multimedia stand
  • - Mobile device type: Tablet/UMPC
  • - Height adjustment
  • - Black
More>>>
Design
Type *
Multimedia stand
Mobile device type *
Tablet/UMPC
Proper use *
Indoor
Product color *
Black
Certification
TAA, CE, REACH
Ergonomics
Tilt angle range
0 - 280°
Angle of rotation
360°
Swivel angle
360°
Minimum device width
6.54" (16.6 cm)
Maximum device width
7.87" (20 cm)
Height adjustment
Yes
Power
Built-in charger
No
Weight & dimensions
Width
24" (610 mm)
Depth
24" (610 mm)
Weight & dimensions
Weight
4.5 lbs (2.04 kg)
Packaging data
Package width
4.84" (123 mm)
Package depth
25.9" (657 mm)
Package height
4.92" (125 mm)
Package weight
4.94 lbs (2.24 kg)
User guide
Yes
Technical details
Compliance certificates
RoHS
Logistics data
Master (outer) case width
10.3" (261 mm)
Shipping (inner) case width
15.8" (40.2 cm)
Master (outer) case length
26.7" (678 mm)
Quantity per master (outer) case
6 pc(s)
Other features
Maximum weight capacity
2.2 lbs (1 kg)
Country Distributor
Nederland 5 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
México 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)