More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom

Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MediaPlayer-25 Drive-In Kit
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
25414
Category:
Media players unite your network with your home entertainment center, allowing you to share, access, and enjoy your digital media, whether it's music, videos, or photos, in the comfort of your living room. Some media players even have a built-in hard disk, so you can store your favourite movies or music and enjoy them without having your computer on.
Digital Media Players

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
104350
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Features
Product color
*
Black
Video compression formats
AVI, DAT, DivX, MPEG, MPG, VOB, XviD
Audio formats supported
MP3, WAV, WMA
Storage
Storage drive type
2.5” IDE
Ports & interfaces
Interface
USB 2.0
Power
Power requirements
DC 5V/2A
Weight & dimensions
Weight
5.64 oz (160 g)
Dimensions (WxDxH)
3.15 x 5.83 x 0.945" (80 x 148 x 24 mm)
Package dimensions (WxDxH)
12.2 x 8.07 x 2.17" (310 x 205 x 55 mm)
Packaging content
Handheld remote control

Operational conditions
Operating temperature (T-T)
0 - 44 °C
Operating relative humidity (H-H)
10 - 75%
Other features
I/O ports
Composite video
S-video
Component (Y, Pb, Pr)
USB
Audio Stereo L-R
Digital Audio (Optical)
Data transfer rate
480 Mbit/s
Compatible operating systems
Windows 98/SE/ME/2000/XP
Mac OS 10 +
Connectivity technology
Wired
Brand | Image | Article code | product | Stock | Price from |
![]() |
(show image) |
30034 | Mediaplayer XS |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
27168 | MediaPlayer 2.5" 100GB |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
27163 | MediaPlayer 2.5" 80GB |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
27158 | MediaPlayer 2.5" 60GB |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
26983 | MediaPlayer 2.5" 40GB |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
25413 | Network MediaPlayer-35 Drive-In Kit |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
25202 | MediaPlayer-3 400 GB silver |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
25201 | MediaPlayer-3 400 GB black |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|