location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay 93110 DVI cable 78.7" (2 m) DVI-D Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
93110
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
93110 show
Show alternative article codes used in the online market place
Category: DVI Cables Check ‘Goobay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22046
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Apr 2025 21:16:38
The date of the most recent change of the data-sheet in Icecat's system
leaflet (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Goobay 93110 DVI cable 78.7" (2 m) DVI-D Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 78.7" (2 m)
  • - DVI-D Straight Male 24+1
  • - DVI-D Straight Male 24+1
  • - Dual Link DVI
  • - Black
More>>>
Brand Image Article code product Stock Price from
ClickTronic

ClickTronic 1m DVI-D Connection DVI cable 39.4" (1 m) Blue
(show image)
70331 1m DVI-D Connection 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay MMK 120-200 18+1 DVI-D 2m DVI cable 78.7" (2 m) Black
(show image)
50850 MMK 120-200 18+1 DVI-D 2m 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 50855 DVI cable 78.7" (2 m) DVI-D Black
(show image)
50855 50855 0.00
(excl. VAT)
0 (incl. VAT)