location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE ProLiant DL380 G9 server 0 GB Rack (2U) Intel® Xeon® E5 v4 E5-2660V4 2 GHz 64 GB DDR4-SDRAM 800 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProLiant
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
DL
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DL380 G9
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
852432-B21 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190017038599 show
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66107
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:23:15
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HPE ProLiant DL380 G9 server 0 GB Rack (2U) Intel® Xeon® E5 v4 E5-2660V4 2 GHz 64 GB DDR4-SDRAM 800 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Xeon® E5 v4 E5-2660V4 2 GHz
  • - 64 GB DDR4-SDRAM 4 x 16
  • - DVD±RW
  • - Rack (2U) 800 W
More>>>
Brand Image Article code product Stock Price from
HPE

HPE ProLiant DL360 Gen10 Bundle server 0 GB Rack (1U) Intel® Xeon® 6130 2.1 GHz 192 GB DDR4-SDRAM 800 W
(show image)
PERFDL360-155 DL360 Gen10 Bundle 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE ProLiant DL360 Gen10 Bundle server 0 GB Rack (1U) Intel® Xeon® Gold 5118 2.3 GHz 128 GB DDR4-SDRAM 800 W
(show image)
PERFDL360-154 DL360 Gen10 Bundle 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE ProLiant DL360 Gen10 Bundle server 0 GB Rack (1U) Intel® Xeon® 4114 2.2 GHz 64 GB DDR4-SDRAM 500 W
(show image)
PERFDL360-153 DL360 Gen10 Bundle 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE ProLiant DL360 Gen10 Bundle server Rack (1U) Intel® Xeon® 4110 2.1 GHz 64 GB DDR4-SDRAM 500 W
(show image)
PERFDL360-152 DL360 Gen10 Bundle 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)
United States 1 distributor(s)