location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology SDCIT/16GBSP memory card 16 GB MicroSDHC UHS-I Class 10

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology Check ‘Kingston Technology’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SDCIT/16GBSP
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SDCIT/16GBSP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0740617253405 show
Category:
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
Memory Cards Check ‘Kingston Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 174868
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 08 Feb 2024
Product end of life date
Bullet Points Kingston Technology SDCIT/16GBSP memory card 16 GB MicroSDHC UHS-I Class 10
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 16 GB MicroSDHC Class 10 UHS-I
  • - 90 MB/s
  • - Freeze resistant, Heat resistant, Shock resistant, Temperature proof, Vibration proof, Water resistant
  • - Black
More>>>
Memory
Capacity *
16 GB
Flash card type *
MicroSDHC
Read speed
90 MB/s
Write speed
45 MB/s
Internal memory type
UHS-I
Flash memory class *
Class 10
Supported file systems
FAT32
Features
Product color
Black
Protection features
Freeze resistant, Heat resistant, Shock resistant, Temperature proof, Vibration proof, Water resistant
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Features
Linux operating systems supported
Yes
Certification
FCC, VCI
Power
Memory voltage
3.3 V
Operational conditions
Operating temperature (T-T)
-40 - 85 °C
Weight & dimensions
Width
0.433" (11 mm)
Depth
0.0394" (1 mm)
Height
0.591" (15 mm)
Packaging data
Quantity per pack
1 pc(s)
Package type
Blister
Logistics data
Harmonized System (HS) code
85235190
Brand Image Article code product Stock Price from
Kingston Technology SDCIT/32GB memory card MicroSDHC UHS-I Class 10 Kingston Technology SDCIT/32GB memory card MicroSDHC UHS-I Class 10
(show image)
SDCIT/32GB SDCIT/32GB 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology Industrial Temperature microSD UHS-I 8GB Class 10 Kingston Technology Industrial Temperature microSD UHS-I 8GB Class 10
(show image)
SDCIT/8GB Industrial Temperature microSD UHS-I 8GB 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology SDCIT/16GB memory card MicroSDHC UHS-I Class 10 Kingston Technology SDCIT/16GB memory card MicroSDHC UHS-I Class 10
(show image)
SDCIT/16GB SDCIT/16GB 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology Industrial Temperature microSD UHS-I 64GB MicroSDXC Class 10 Kingston Technology Industrial Temperature microSD UHS-I 64GB MicroSDXC Class 10
(show image)
SDCIT/64GB Industrial Temperature microSD UHS-I 64GB 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology Industrial Temperature microSD UHS-I 8GB Class 10 Kingston Technology Industrial Temperature microSD UHS-I 8GB Class 10
(show image)
SDCIT/8GBSP Industrial Temperature microSD UHS-I 8GB 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology Industrial Temperature microSD UHS-I 32GB MicroSDHC Class 10 Kingston Technology Industrial Temperature microSD UHS-I 32GB MicroSDHC Class 10
(show image)
SDCIT/32GBSP Industrial Temperature microSD UHS-I 32GB 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology Industrial Temperature microSD UHS-I 64GB MicroSDXC Class 10 Kingston Technology Industrial Temperature microSD UHS-I 64GB MicroSDXC Class 10
(show image)
SDCIT/64GBSP Industrial Temperature microSD UHS-I 64GB 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)