location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech K780 Multi-Device Wireless keyboard Universal RF Wireless + Bluetooth QWERTY Spanish Gray, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K780 Multi-Device Wireless Keyboard
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
920-008039 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206064997
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129639
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Mar 2023 12:55:27
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Logitech K780 Multi-Device Wireless keyboard Universal RF Wireless + Bluetooth QWERTY Spanish Gray, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Universal
  • - RF Wireless + Bluetooth
  • - QWERTY Spanish
  • - Full-size (100%) Numeric keypad
  • - Gray, White
More>>>
Full-size, fully-equipped quiet keyboard

Silent, smooth and familiar typing with Logitech PerfectStroke™ key system.



Solid build with large, carefully crafted, concave keys, a convenient numbers pad, and all your favorite shortcut keys.

Integrated rubber cradle holds mobile devices
Integrated rubber cradle holds mobile devices

Carefully holds a variety of devices from smartphones to 12" iPad Pro at a comfortable reading angle and within reach.



Keeps your desk space clean and clutter free.2

Keyboard
Recommended usage *
Universal
Connectivity technology *
Wireless
Device interface *
RF Wireless + Bluetooth
Keyboard layout *
QWERTY
Keyboard language *
Spanish
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Keyboard number of keys
107
Keyboard keys operating life
20 million characters
Hot keys
Yes
Number of hot keys
9
USB hub
No
Purpose
Universal
Fingerprint reader
No
Key travel distance
0.0866" (2.2 mm)
Frequency band
2.4 GHz
Key pitch
0.748" (1.9 cm)
Silent keys
Yes
Noise level
45 dB
Keyboard keys technology
Scissor
Certification
CE, FCC, CB
Design
Backlight *
No
Keyboard style
Straight
Full-size keyboard
Yes
Wrist rest
No
Product color *
Gray, White
Material
Metal, Plastic, Rubber
Battery LED indicator
Yes
Mean time to failure (MTTF)
150000 h
Features
Wireless range
393.7" (10 m)
Plug and Play
Yes
Power
Power source type *
Battery
Keyboard battery type
AAA
Number of batteries (keyboard)
2
Battery technology
Alkaline
Battery capacity
1000 mAh
Auto power off
Yes
Rechargeable
Yes
Number of batteries supported
4
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Windows 10, Windows 11
Mac compatibility
Yes
Mac operating systems supported
Mac OS X 10.15 Catalina, Mac OS X 10.15.3 Catalina, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks, Mac OS X 11.0 Big Sur
Mobile operating systems supported
iPadOS, iOS 11.0, iOS 11.4, iOS 12, iOS 13, iOS 14.5, Android 7.0, Android 7.1, Android 7.1.2, Android 8.0, Android 9.0, Android 10.0, Android 10
Other operating systems supported
ChromeOS
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 60 °C
Weight & dimensions
Keyboard dimensions (WxDxH)
15 x 6.22 x 0.866" (380 x 158 x 22 mm)
Keyboard weight
30.9 oz (875 g)
Packaging data
Package width
6.65" (169 mm)
Package depth
15.7" (400 mm)
Package height
1.3" (33 mm)
Package weight
2.38 lbs (1.08 kg)
Package volume
2231 cm³
Package type
Box
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Unifying receiver
Unifying receiver
Yes
Batteries included
Yes
User guide
Yes
Other features
Internal
No
Logistics data
Master (outer) case width
10.8" (274 mm)
Master (outer) case length
16.1" (410 mm)
Master (outer) case height
7.28" (185 mm)
Master (outer) case weight
20.3 lbs (9.2 kg)
Master (outer) case volume
20800 cm³
Quantity per pallet
528 pc(s)
Quantity per intermodal container (20ft)
10752 pc(s)
Quantity per intermodal container (40ft)
22272 pc(s)
Quantity per intermodal container (40ft, HC)
25984 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2017-07-27 04:42:02
Uk has collected 67 expert reviews for Logitech K780 Multi-Device Wireless keyboard Universal RF Wireless + Bluetooth QWERTY Spanish Grey, White and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
Digitaltrends.com
Updated:
2017-07-27 04:42:02
Over the course of a day, many of us flip back and forth between two, sometimes three, computing devices, moving from the keyboard on a desktop to the virtual keyboard on a mobile device, and back again. Wouldn't it be much simpler if you could switch bet...
Good Supports up to the three devices, Smart device stand holds two or more mobile devices upright, Attractive old-style appearance, Comes with USB dongle for computers without Bluetooth...
Bad Lacks NUM lock and caps lock status indicators, Keys are not backlit...
Bottom line Yes. If you're looking for something more portable, either of its siblings, the K380 and the K480, as well as Microsoft's Universal Foldable Bluetooth Keyboard, are better choices. But the K780 is the most complete multi-device solution, especially for de...
80%
tbreak.ae
Updated:
2017-07-27 04:42:02
My device ecosystem is complicated. My work PC is a Windows machine, I carry an iPad around for quick press events, and I use an Android smartphone. While I've managed to set up a method of syncing my data and files across all three devices, when it comes...
Good Easy to set up, Great for multiple devices, Sturdy design...
Bad Can't adjust slope, Slightly ‘flat' keys...
Bottom line Priced at AED 299, the K780 is a great keyboard for multi-tasking users who handle several devices at the same time. The battery life on it is also very good, with Logitech quoting TWO YEARS before you have to change them, but this of course will depe...
80%
trustedreviews.com
Updated:
2017-07-27 04:42:02
What is the Logitech K780? Logitech has a penchant for designing multi-device peripherals for desk-dwellers who don't want to clutter their workspace. The MX Master mouse from 2015 was one of the finest examples of this, and the new K780 is a complementar...
Good Attractive build, Seamless device switching, Long battery life...
Bad Keys not backlit, Symbols are stickers, No Caps lock or Num lock indicators, Bluetooth less reliable than Logitech dongle...
Bottom line The Logitech K780 is the ultimate keyboard for multi-taskers...
80%
pcworld.co.nz
Updated:
2017-07-27 04:42:02
As its name clearly states, Logitech's K780 Multi-Device Wireless Keyboard promises to be the one keyboard to rule all your computing gizmos. Indeed, it's fully compatible with Windows, Mac OS, Chrome OS, Android, and iOS—and more importantly, it provides...
0%
goodgearguide.com.au
Updated:
2017-07-27 04:42:02
As its name clearly states, Logitech's K780 Multi-Device Wireless Keyboard promises to be the one keyboard to rule all your computing gizmos. Indeed, it's fully compatible with Windows, Mac OS, Chrome OS, Android, and iOS—and more importantly, it provides...
0%
pokde.net
Updated:
2017-07-27 04:42:02
Logitech is a renowned peripherals manufacturer, with great designs for office and also gaming use. We have previously tried the Logitech K480 Bluetooth multi-device wireless keyboard, and now we will be talking about their latest multi-device wireless ke...
Good Compact packaging; user guide printed on the packaging itself, Solid build quality, Round keys are quite refreshing coming from standard square keycaps, Cradle fits multiple devices easily, Numpad is great for data entry, Most keys are full-sized; round c...
Bad Not that portable with its rather substantial weight and length, Key travel could have been better for a keyboard that is meant to be used at a desk, Does not come with feet to tilt it, Charging over USB is not possible...
Bottom line The Logitech K780 is a great wireless keyboard with the unique feature of being able to switch between multiple devices at a single press of a button. If you are heavy typist on more than a single platform, this is really a keyboard you should consider ge...
80%
techteamgb.co.uk
Updated:
2017-07-27 04:42:02
Not my normal style, but it's actually pretty awesome, seamless and has a lot of uses. Want one? Amazon: Check out our awesome website! Vessel: —-——————————————————————————————- Want to get anything nice? Be sure use to use these! Amazon.co.uk : Amazon.c...
Bottom line Amazing for office, if it was a tad cheaper.
92%
techguide.com.au
Updated:
2017-07-27 04:42:02
Logitech has just launched the new K780 wireless keyboard that can not only be used with your computer but also with your smartphone and tablet as well at the press of a button.The K780 is a full six row keyboard with functions keys and shortcuts that wor...
0%
geeklingo.net
Updated:
2019-12-25 04:35:03
In today's modern world, many use multiple digital devices at the same time. This means moving from the computer keyboard to the virtual smartphone or tablet keyboard and back again. It is not always easy to maintain focus and efficiency when moving from...
Good Pair with up to 3 devices at once, Supports Windows, Android, Mac OS, iOS, Chrome OS & PC, Silent keypress...
Bad Lack of auto sleep mode settings, Key layout slightly different to regular keyboards, Not rechargeable. Uses AAA batteries...
Bottom line The Logitech K780 Multi-Device Wireless Keyboard is attractive, simple and comfortable to type on. Its silent feature makes it possible to type from anywhere without causing any disturbance. The easy switch button makes it possible to switch from one devi...
90%
booredatwork.com
Updated:
2017-07-27 04:42:02
The highlight of the K780 f rom Logitech is shifting between three devices by simply pushing buttons allocated for each device via Bluetooth. The keystroke makes almost no sound and are precise. I'm currently using this with my Android smartphone and my l...
0%
itp.net
Updated:
2017-07-27 04:42:02
Keyboards are a dime-a-dozen these days, figuratively speaking, of course. Given affordable pricing and the ample range of features to choose from, one could easily spend several hours narrowing down on the perfect typing tool.But if you're looking for a...
0%
computershopper.com
Updated:
2017-07-27 04:42:02
The $79.99 Logitech K780 Multi-Device Wireless Keyboard is a keyboard for our modern, multi-device age. Rare is the time that we're ever at our laptops or desktops without a smartphone next to us (and a tablet, perhaps, as well). The K780 aims to make you...
Good Easy to switch among mobile and desktop devices connected to same keyboard, Solid, sturdy design, Well-spaced keys are a pleasure to type on...
Bad Difficult to store wireless adapter, No integrated pointing device...
Bottom line The K780 is a great help for using your phone or tablet as a second screen alongside your laptop or PC. This single keyboard can switch among devices with a single button press, making it easy to deal with incoming texts, for example. We just wish it als...
80%
slashgear.com
Updated:
2017-07-27 04:42:02
If you've ever suffered texter's thumb, you might have wished for a full-sized wireless keyboard for your smartphone. Logitech has just that in the shape of the K780 Multi-Device Wireless Keyboard, and it goes beyond replacing the on-screen ‘board too: it...
Good Three devices, one keyboard, Solid key-feel, Lengthy battery life...
Bad Keys aren't backlit, Software-only Caps Lock / Num Lock indicators, There are much cheaper wireless keyboards out there...
80%
newatlas.com
Updated:
2017-07-27 04:42:02
Keyboards are a dime-a-dozen these days – figuratively speaking, of course. Given affordable pricing and the ample range of features to choose from, one could easily spend several hours narrowing down on the perfect typing tool. But if you're looking for...
0%
venturebeat.com
Updated:
2017-07-27 04:42:02
With the global PC market seemingly in perpetual decline , one could be forgiven for thinking that the desktop computer accessory market would be well on its way to oblivion. Well, not according to Logitech.In the past six months alone, the Swiss peripher...
0%
the-gadgeteer.com
Updated:
2017-07-27 04:42:02
Back in the day if you wanted to share one keyboard and one mouse between two computers, you had to use a clunky switch box that was connected to both devices. Today Bluetooth makes wires and stand alone switch boxes obsolete. But until recently, we've no...
Good 2 AAA batteries power the keyboard for up to 24 months, Comfortable to type on, No weird key layout, Easy switching between 3 paired devices...
Bad None...
Bottom line I've had zero issues typing with the Logitech K780 Multi-Device keyboard with my MacBook. The keys are all in the right locations so I didn't have any problems with the layout. The keys themselves are easy to type on. The spacing and travel are very good...
0%
pcworld.com_techhive.com
Updated:
2017-07-27 04:42:02
As its name clearly states, Logitech's K780 Multi-Device Wireless Keyboard promises to be the one keyboard to rule all your computing gizmos. Indeed, it's fully compatible with Windows, Mac OS, Chrome OS, Android, and iOS—and more importantly, it provides...
Good Works with all major platforms, Can toggle between three paired devices, Quiet keys with great travel...
Bad Not built for portability...
Bottom line The Logitech K780 is a fantastic option for multitaskers who want one keyboard to rule all their devices...
80%
hitechcentury.com
Updated:
2018-04-01 06:12:24
As it's designed purely to dwell on your desktop, the K780 has expanded dimensions with significantly more length than its siblings though it is just as slim when viewed from the side. The length is to accommodate a full sized numeric keypad in addition t...
Bottom line Logitech's new K780 keyboard is another take on their wireless keyboard range that refines the concept for desktop use. While both the K480 and K380 released earlier this year prioritised portability with some trade-offs, the K780 combines the best of bot...
68%
Brand Image Article code product Stock Price from
Logitech 920-008228 keyboard Mouse included Universal RF Wireless + Bluetooth QWERTY Spanish Black Logitech 920-008228 keyboard Mouse included Universal RF Wireless + Bluetooth QWERTY Spanish Black
(show image)
920-008228 MK850 Performance 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G

Logitech G 920-008086 keyboard Gaming USB QWERTY Spanish Black
(show image)
920-008086 G213 Prodigy Gaming Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G

Logitech G G910 Orion Spectrum keyboard Gaming USB QWERTY English Black
(show image)
920-008018 G910 Orion Spectrum RGB Mechanical Gaming Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G

Logitech G G610 Orion Brown Backlit Mechanical Gaming keyboard USB QWERTZ German Black
(show image)
920-007859 G610 Orion Brown Backlit Mechanical Gaming Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G

Logitech G G810 Orion Spectrum RGB Mechanical Gaming keyboard USB QWERTY Spanish Black
(show image)
920-007771 G810 Orion Spectrum RGB Mechanical Gaming Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Logitech 920-007919 keyboard Mouse included Home USB QWERTY Spanish Gray Logitech 920-007919 keyboard Mouse included Home USB QWERTY Spanish Gray
(show image)
920-007919 MK235 Wireless Keyboard and Mouse Combo 0.00
(excl. VAT)
0 (incl. VAT)
Logitech K380 keyboard Universal Bluetooth QWERTY Spanish Blue Logitech K380 keyboard Universal Bluetooth QWERTY Spanish Blue
(show image)
920-007577 K380 0.00
(excl. VAT)
0 (incl. VAT)
Logitech 920-007576 keyboard Universal Bluetooth QWERTY Spanish Gray Logitech 920-007576 keyboard Universal Bluetooth QWERTY Spanish Gray
(show image)
920-007576 K380 Multi-Device Bluetooth Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Logitech 920-007137 keyboard Home RF Wireless QWERTY Spanish Black Logitech 920-007137 keyboard Home RF Wireless QWERTY Spanish Black
(show image)
920-007137 Wireless Touch Keyboard K400 Plus 0.00
(excl. VAT)
0 (incl. VAT)
Logitech 920-004513 keyboard Mouse included Home USB QWERTY Spanish Black Logitech 920-004513 keyboard Mouse included Home USB QWERTY Spanish Black
(show image)
920-004513 Wireless Combo MK270 0.00
(excl. VAT)
0 (incl. VAT)