location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 5002WLMi_100 15.4" 1 GB DDR-SDRAM 100 GB SiS M760GX Windows XP Home Edition

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire 5002WLMi_100
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.A5105.179
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87624
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jan 2025 19:12:06
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aspire 5002WLMi_100 15.4" 1 GB DDR-SDRAM 100 GB SiS M760GX Windows XP Home Edition
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1.6 GHz
  • - 15.4" 1280 x 800 pixels 16:10
  • - 1 GB DDR-SDRAM
  • - 100 GB
  • - SiS M760GX
  • - 3 h
  • - Windows XP Home Edition
More>>>
Display
Display diagonal *
15.4"
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
AMD
Processor frequency *
1.6 GHz
Processor cache
1 MB
Processor cache type
L2
Memory
Internal memory *
1 GB
Internal memory type
DDR-SDRAM
Storage
Total storage capacity *
100 GB
HDD interface
Ultra-ATA/100
Graphics
Discrete graphics card model *
SiS M760GX
Discrete graphics card *
Yes
Maximum graphics card memory
0.128 GB
Audio
Audio system
MS DirectSound compatible
Number of built-in speakers
2
Camera
Front camera
No
Network
Networking features
Ethernet/Fast Ethernet/IEEE 802.11b/IEEE 802.11g
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Ports & interfaces
Microphone in
Yes
Docking connector
No
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
No
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Software
Operating system installed *
Windows XP Home Edition
Battery
Battery life (max)
3 h
Power
DC-in jack
Yes
Weight & dimensions
Width
14.3" (364 mm)
Depth
11" (279 mm)
Height
1.54" (39 mm)
Weight *
6.17 lbs (2.8 kg)
Other features
Infrared data port
No
Dimensions (WxDxH)
14.3 x 11 x 1.54" (364 x 279 x 39 mm)
Display
LCD
Wake-on-Ring ready
Yes
TV-in port
No
Wake-on-LAN ready
Yes
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
56K ITU V.92
Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 03:36:45
Uk has collected 1 expert review for Acer Aspire 5002WLMi_100 39.1 cm (15.4") 1 GB DDR-SDRAM 100 GB SiS M760GX Windows XP Home Edition and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Source Review comments Score
pocket-lint.com
Updated:
2014-07-01 03:36:45
At this price you get a mixed bag of specifications but it’s has enough power to impress...
Good 64-bit processor, bargain price...
Bad Poor graphics...
Bottom line At this price you get a mixed bag of specifications but it’s has enough power to impress...
70%