location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Satinelle Essential HP6428/00 epilator 20 tweezers Beige

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satinelle Essential
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP6428/00
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HP6428/00
Category:
Devices used to remove facial and body hair from its roots.
Epilators Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116441
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips Satinelle Essential HP6428/00 epilator 20 tweezers Beige
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 20 tweezers
  • - Wet & Dry
  • - Washable
  • - Shaver
  • - Beige
More>>>
Features
Number of tweezers *
20 tweezers
Shaver *
Yes
Trimmer *
No
Washable *
Yes
Suitable for short hair
Yes
Product color *
Beige
Wet & Dry *
Yes
Cooling
No
Floating head *
No
Backlight
No
Number of speeds
2
Massage function
No
Features
Detachable shaving head
Yes
Rotational speed
733 RPM
Number of catching points
20
Number of discs
21 discs
Power
Battery type
Built-in
Packaging content
Cleaning brush
Yes
Technical details
Washable epilation head
Yes
Voltage adapter
13 V
Voltage
13 V