location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

JVC GZ-MG 50 1.33 MP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC Check ‘JVC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GZ-MG 50
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GZ-MG50
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘JVC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13326
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:15:49
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points JVC GZ-MG 50 1.33 MP
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1.33 MP
  • - Optical zoom: 15x Digital zoom: 700x
  • - LCD 2.5"
  • - Lithium-Ion (Li-Ion)
More>>>
Image sensor
Total megapixels *
1.33 MP
Lens system
Focal length range
3 - 45 mm
Optical zoom *
15x
Filter size
1.2" (30.5 mm)
Digital zoom *
700x
Shutter
Camera shutter speed
1/2 - 1/4000 s
Display
Display diagonal *
2.5"
Display
LCD
Display resolution
112000
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery type
7.2V
Weight & dimensions
Width
2.64" (67 mm)
Depth
4.29" (109 mm)
Height
2.76" (70 mm)
Weight *
13.4 oz (380 g)
Packaging content
Bundled software
Digital Photo Navigator (Win); PowerProducer (Win); PowerDirector Express (Win); PowerDVD (Win); Capty MPEG Edit EX (Mac);
Other features
I/O ports
USB 2.0/1.1, AV Out, S-Video Connector Out, DC In.
Cable type
AV/USB
Power requirements
AC 11V
Lens system
Super Hi-Resolution
Focus
F1.2 - F2.8
Power consumption (typical)
4.5 W
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 20:27:11
Uk has collected 9 expert reviews for JVC GZ-MG 50 1.33 MP and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-07-31 20:26:45
The JVC Everio started off targeting the gadget-loving early adopter. The GZ-MC500EK had desirability written all over it. But its still around £750, and yet only records an hour of best-quality video out of the box. So JVC has come up with the Ev...
Bottom line There are cheaper Everio MGs, but low-light performance lets them down. The MG50 is stronger in this respect. Youre paying a premium for the hard disk technology, but if you hate lugging a bagful of tapes around with you, the GZ-MG50 could be right u...
80%
goodgearguide.com.au
Updated:
2011-11-07 19:58:27
The JVC GZ-MG50 is one of a new breed of hard disk based digital camcorders. It was inevitable with the popularity of hard disk based mp3 players that someone would marry this technology with digital camcorders, and at the moment the only company to do...
70%
stuff.tv
Updated:
2014-04-10 04:48:33
We’d just opened our mouths to ask whether JVC planned to offer a ‘proper’ hard-drive Everio as opposed to the Microdrive-equipped MC-series when it thrust just such a device into our gaping maw. Sore of mouth but warm of heart, we saw t...
Good 1.8-inch hardrive makes it very light. Quick start-up. Can capture images on hard-drive or SD card.
Bad You’d be wise to cart around spare batteries. Lack of proper viewfinder...
Bottom line The GZ-MG50 gets us foaming at the mouth for all the right reasons: an easy handler with top pictures...
100%
stuff.tv
Updated:
2011-07-31 20:26:40
We’d just opened our mouths to ask whether JVC planned to offer a ‘proper’ hard-drive Everio as opposed to the Microdrive-equipped MC-series when it thrust just such a device into our gaping maw. Sore of mouth but warm of heart, we saw t...
Good 1.8-inch hardrive makes it very light. Quick start-up. Can capture images on hard-drive or SD card.
Bad You’d be wise to cart around spare batteries. Lack of proper viewfinder...
Bottom line The GZ-MG50 gets us foaming at the mouth for all the right reasons: an easy handler with top pictures...
100%
trustedreviews.com
Updated:
2011-07-31 20:26:56
The DV tape has been the recording format of choice in camcorders for the best part of a decade. But just as tape is fast disappearing from the living room, if not gone already, DV is now facing a number of usurpers. DVD-based camcorders from the likes of...
Bottom line The JVC GZ-MG50EK won't appeal to enthusiasts. Instead, for those with more serious videomaking itentions we'd recommend Sony's amazing HDR-HC1E. But for a general-purpose holiday camcorder, the JVC has a lot to commend it. With so much storage available...
90%