location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Extreme networks WS-AP3965i-ROW 800 Mbit/s White Power over Ethernet (PoE)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Extreme networks Check ‘Extreme networks’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WS-AP3965i-ROW
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31017 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0644728310173 show
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘Extreme networks’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Extreme networks: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53824
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:53:30
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Extreme networks WS-AP3965i-ROW 800 Mbit/s White Power over Ethernet (PoE)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.4 GHz
  • - 5 GHz
  • - Maximum data transfer rate: 800 Mbit/s
  • - IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11h
  • - IPSec, SSL/TLS, WPA, WPA2
  • - Power over Ethernet (PoE)
  • - Antennas quantity: 8 Detachable antenna
More>>>
Country Distributor
Magyarország 2 distributor(s)