location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect MDSUB68 2m SCSI cable Gray External 78.7" (2 m) DB68/HP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MDSUB68 2m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCSEDD2L
Category:
SCSI cables have large connectors and are mostly used to connect computer equipment such as monitors and printers.
SCSI Cables Check ‘Microconnect’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11472
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Nov 2019 09:22:09
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Microconnect MDSUB68 2m SCSI cable Gray External 78.7" (2 m) DB68/HP
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - External
  • - 78.7" (2 m)
  • - Connector 1: DB68/HP
  • - Connector 2: DB68/HP
  • - Male/Male
  • - Gray
More>>>
Brand Image Article code product Stock Price from
Microconnect

Microconnect SCSEDG1 SCSI cable White External 39.4" (1 m) 68-p
(show image)
SCSEDG1 SCSEDG1 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect SCSEDD2 SCSI cable Gray External 78.7" (2 m) DB68/HP
(show image)
SCSEDD2 SCSEDD2 0.00
(excl. VAT)
0 (incl. VAT)