location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect eSATA II 0.5m SATA cable 19.7" (0.5 m) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
eSATA II 0.5m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SATEES05
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705965919804
Category:
SATA is a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives. SATA host adapters and devices communicate via a high-speed serial cable over two pairs of conductors.
SATA Cables Check ‘Microconnect’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14034
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Microconnect eSATA II 0.5m SATA cable 19.7" (0.5 m) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - SATA II 19.7" (0.5 m)
  • - eSATA Straight
  • - eSATA Straight
  • - Black
  • - 3 Gbit/s
More>>>
Brand Image Article code product Stock Price from
Microconnect

Microconnect eSATA II 1.5m SATA cable 59.1" (1.5 m) Black
(show image)
SATEES15 eSATA II 1.5m 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect eSATA II 1m SATA cable 39.4" (1 m) Black
(show image)
SATEES10 eSATA II 1m 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect SATA/SATA 1.2m SATA cable 47.2" (1.2 m) Black, Pink
(show image)
SAT15012A SATA/SATA 1.2m 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect SATA II/eSATA 1m SATA cable 39.4" (1 m) Black
(show image)
SATE150ES20 SATA II/eSATA 1m 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect SATA/SATA 0.5m SATA cable 19.7" (0.5 m) Red
(show image)
SAT15005A SATA/SATA 0.5m 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect SATA II 2m SATA cable 78.7" (2 m) Black
(show image)
SATE15020 SATA II 2m 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect SATA II/eSATA 1m SATA cable 39.4" (1 m) eSATAp Black
(show image)
SATE150ES10 SATA II/eSATA 1m 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect SATA/SATA 1.2m SATA cable 47.2" (1.2 m) SATA 7-pin Black, Pink
(show image)
SAT15012 SATA/SATA 1.2m 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect SATA II/eSATA 0.5m SATA cable 19.7" (0.5 m) Black
(show image)
SATE150ES05 SATA II/eSATA 0.5m 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect eSATA II 2m SATA cable 78.7" (2 m) Black
(show image)
SATEES20 eSATA II 2m 0.00
(excl. VAT)
0 (incl. VAT)