location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer CR-8530 Compact camera 8 MP CCD 3264 x 2448 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CR-8530
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AM.85303.001
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130065
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:19:02
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer CR-8530 Compact camera 8 MP CCD 3264 x 2448 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Compact camera 8 MP CCD Black
  • - Optical zoom: 3x Digital zoom: 4x
  • - Video recording 640 x 480 pixels
  • - PictBridge
More>>>
Picture quality
Camera type *
Compact camera
Megapixel *
8 MP
Sensor type *
CCD
Maximum image resolution *
3264 x 2448 pixels
Lens system
Optical zoom *
3x
Digital zoom *
4x
Focal length range
7.5 - 22.5 mm
Exposure
Camera sensitivity
Auto
Flash
Flash modes *
Red-eye reduction
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Memory
Compatible memory cards *
sd
Display
Display *
LCD
Display
Display diagonal *
2.5"
Ports & interfaces
PictBridge *
Yes
Camera
Shooting modes *
Aperture priority, Auto, Shutter priority
Playback zoom (max)
2, 4
Design
Product color *
Black
Weight & dimensions
Width
3.58" (91 mm)
Depth
1.06" (27 mm)
Height
2.24" (57 mm)
Weight
5.29 oz (150 g)
Other features
Video capability
Yes
Dimensions (WxDxH)
3.58 x 1.06 x 2.24" (91 x 27 x 57 mm)
Built-in flash
Yes
Camera shutter speed
1/2 - 1/1500 s
Digital SLR
No
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 05:31:45
Uk has collected 2 expert reviews for Acer CR-8530 Compact camera 8 MP CCD 3264 x 2448 pixels Black and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
Behardware.com
Updated:
2011-09-25 05:31:39
July 6, 2005 It’s finally summer, and the more fortunate are on their way to popular beach spots or the relaxing country side. There will be unforgettable moments that you will want to capture on film or your hard drive to preserve forever.And this...
0%
Brand Image Article code product Stock Price from
Acer Digital Camera CI-6330 1/2.5" Compact camera 6 MP CCD 2848 x 2136 pixels Silver Acer Digital Camera CI-6330 1/2.5" Compact camera 6 MP CCD 2848 x 2136 pixels Silver
(show image)
AM.63303.001 Digital Camera CI-6330 0.00
(excl. VAT)
0 (incl. VAT)