location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Creative Labs Inspire 280 2.0 Retail Wired 2.5 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Creative Labs Check ‘Creative Labs’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inspire 280 2.0 Retail
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51MF1530AA001
Category:
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers Check ‘Creative Labs’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Creative Labs: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21649
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:19:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Creative Labs Inspire 280 2.0 Retail Wired 2.5 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.5 W 2.0 channels
  • - 90 - 20 Hz
  • - Integrated
More>>>
Brand Image Article code product Stock Price from
Creative Labs

Creative Labs Creative 2.0 speakers SBS240 Wired 3 W
(show image)
51MF0025AA006 Creative 2.0 speakers SBS240 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs SBS260 2.0 Retail Wired 2.5 W
(show image)
51MF0055AA001 SBS260 2.0 Retail 0.00
(excl. VAT)
0 (incl. VAT)