More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung

Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16x DVD-ROM Drive Ivory
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SHD162C-RSWP/WRBH
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
71170
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
04 Apr 2019 05:19:59
The date of the most recent change of the data-sheet in Icecat's system
Design
Internal
*

Disc loading type
Tray
Mounting
Vertical/Horizontal
Performance
Interface
*
EIDE/ATA
Drive device, buffer size
0.5 MB
Reading speed
CD read speed
*
48x
Access time
Access time
100 ms
Other features
Media types supported
DVD-RAM, DVD+R, DVD+RW, DVD-R, DVD-RW, DVD-ROM, DVD-Video, CD-R, CD-RW, CD-DA, CD-ROM, CD-ROM/XA, VideoCD, CD-I, Photo CD, CD-EXTRA, CD-TEXT
Other features
DVD-RW speed
16x
DVD+R speed
16x
DVD+RW speed
16x
DVD-R speed
16x
Dimensions (WxDxH)
5.83 x 7.24 x 1.65" (148.2 x 184 x 42 mm)
Drive devices burst data transfer rate (PIO)
16.6 MB/sec
Drive devices burst data transfer rate (DMA)
16.6 MB/sec
Drive devices burst data transfer rate (Ultra DMA)
33.3 MB/sec
Number of optical discs
1 discs
Brand | Image | Article code | product | Stock | Price from |
![]() |
(show image) |
SE-S164L/EUBT | SE-S164L - DVD±R/RW Drive WriteMaster |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
SE-S164L/EUBN | SE-S164L - DVD±R/RW Drive WriteMaster |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
SH-M522C/BEBE | SH-M522C - Combo Drive, Black |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
SC-152A | SC-152A |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
SE-W164L/EUBN | SE-W164L - External H/H DVD Writer |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
SE-W084B/EUSN | SE-W084B - External slim DVD-writer |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
SE-W164C/EUBT | SE-W164C - External H/H DVD Writer |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
SE-W164C/EUBN | SE-W164C - External H/H DVD Writer |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|