location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech M220 Silent mouse Office Ambidextrous RF Wireless Optical 1000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M220 SILENT
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
910-004878 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206066199 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1047575
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2025 18:44:15
The date of the most recent change of the data-sheet in Icecat's system
18-month battery life
18-month battery life

Go longer between battery changes thanks to energy efficient engineering. M220 SILENT automatically puts itself to sleep when not in use. 3

Comfortable shape. Mobile size.
Comfortable shape. Mobile size.

Ambidextrous design offers more comfort and precision than your touchpad. Its small size is perfect to toss in a bag and go.

Quiet Mark Certification
Quiet Mark Certification

Logitech is the first mouse company in the world to receive the Quiet Mark certification. This international mark of approval award program from the UK Noise Abatement Society recognizes technology designed to reduce noise.

Simple. Reliable. Strong.
Simple. Reliable. Strong.

Enjoy a wireless connection up to 10m away thanks to a plug-and-forget nano receiver. M220 SILENT features Logitech ® Advanced Optical Tracking for ultra precise moves on almost any surface. No hassle, no software needed. Works with Windows ® , Mac, ChromeOS ™ or Linux ® -based computers. 2

Mouse
Number of scroll wheels
1
Scrolling directions
Vertical
Purpose *
Office
Device interface *
RF Wireless
Movement detection technology *
Optical
Movement resolution *
1000 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Buttons quantity *
3
Silent click
Yes
Recommended usage
Universal
Frequency band
2.4 GHz
Design
Form factor *
Ambidextrous
Product color *
Charcoal
Surface coloration
Monochromatic
Ergonomics
On/off switch
Yes
Wireless range
393.7" (10 m)
Power
Power source *
Batteries
Number of batteries supported
1
Battery type
AA
Battery technology
Alkaline
Service life of battery
18 month(s)
USB Type-C charging port *
No
USB Power Delivery
No
System requirements
Windows operating systems supported
Windows 10, Windows 11, Windows 7, Windows 8, Windows RT
Mac operating systems supported
Mac OS X 10.5 Leopard
Linux operating systems supported
Yes
System requirements
Other operating systems supported
ChromeOS
Weight & dimensions
Width
2.36" (60 mm)
Depth
3.9" (99 mm)
Height
1.54" (39 mm)
Weight
2.65 oz (75.2 g)
Receiver width
0.567" (1.44 cm)
Receiver depth
0.24" (6.1 mm)
Receiver height
0.736" (1.87 cm)
Receiver weight
0.0635 oz (1.8 g)
Packaging data
Quantity per pack *
1 pc(s)
AC adapter included *
No
Package width
3.43" (87 mm)
Package depth
4.96" (126 mm)
Package height
7.32" (186 mm)
Package weight
4.42 oz (125.3 g)
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Nano receiver
Batteries included
Yes
User guide
Yes
Logistics data
Harmonized System (HS) code
84716070
Master (outer) case GTIN (EAN/UPC)
50992060661916
Master (outer) case width
3.98" (101 mm)
Master (outer) case length
14.3" (362 mm)
Master (outer) case height
10.2" (259 mm)
Master (outer) case weight
3.24 lbs (1.47 kg)
Quantity per pallet
1920 pc(s)
Quantity per intermodal container (20ft)
28560 pc(s)
Quantity per intermodal container (40ft)
59520 pc(s)
Quantity per intermodal container (40ft, HC)
74400 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2017-01-12 03:28:44
Uk has collected 11 expert reviews for Logitech M220 SILENT and the average expert rating is 58 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
58%
Source Review comments Score
macworld.com
Updated:
2018-05-09 08:55:09
I've had a love/hate relationship with mice over the years, with anything made by Apple reserved for special condemnation. (Worst offender: The infamous “hockey puck” mouse that shipped with the first iMac.) I made a habit of grabbing a new trackball with...
Good Quiet, clickfree experience on a budget, Quiet, clickfree experience on a budget, Pairs with up to three systems via Bluetooth or Unifying Receiver, Eight configurable buttons on Mac or Windows...
Bad Cheapfeeling build quality, Only available in black, Logitech Options software unavailable on Linux, Chrome OS, Android, Logitech Options software unavailable on Linux, Chrome OS, Android, Only available in black, Logitech Options software unavailable on...
Bottom line No mouse could ever pry the Magic Trackpad from my fingers, but Logitech's M720 Triathlon comes close. M220 Silent and M330 Silent Plus, on the other hand, are strictly for those who demand a quieter, click-free experience.To comment on this artic...
40%
Brand Image Article code product Stock Price from
Logitech G

Logitech G G303 Daedalus Apex Performance Edition mouse Gaming Right-hand USB Type-A Optical 12000 DPI
(show image)
910-004380 G303 Daedalus Apex Performance Edition 0.00
(excl. VAT)
0 (incl. VAT)
Logitech 910-004791 mouse Office Right-hand RF Wireless + Bluetooth Optical 1000 DPI Logitech 910-004791 mouse Office Right-hand RF Wireless + Bluetooth Optical 1000 DPI
(show image)
910-004791 M720 Triathlon Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G

Logitech G G PRO Gaming mouse Right-hand USB Type-A Optical 12000 DPI
(show image)
910-004857 G PRO Gaming Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech 910-004880 mouse Office Ambidextrous RF Wireless Optical 1000 DPI Logitech 910-004880 mouse Office Ambidextrous RF Wireless Optical 1000 DPI
(show image)
910-004880 M220 SILENT 0.00
(excl. VAT)
0 (incl. VAT)
Logitech 910-004879 mouse Office Ambidextrous RF Wireless Optical 1000 DPI Logitech 910-004879 mouse Office Ambidextrous RF Wireless Optical 1000 DPI
(show image)
910-004879 M220 SILENT 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G

Logitech G G403 Prodigy Gaming mouse Right-hand USB Type-A Optical 12000 DPI
(show image)
910-004825 G403 Prodigy Gaming Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech 910-004909 mouse Office Right-hand RF Wireless Mechanical 1000 DPI Logitech 910-004909 mouse Office Right-hand RF Wireless Mechanical 1000 DPI
(show image)
910-004909 M330 SILENT PLUS 0.00
(excl. VAT)
0 (incl. VAT)
Logitech 910-004910 mouse Office Right-hand RF Wireless Optical 1000 DPI Logitech 910-004910 mouse Office Right-hand RF Wireless Optical 1000 DPI
(show image)
910-004910 M330 SILENT PLUS 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G

Logitech G G403 Prodigy Wired/Wireless Gaming mouse Right-hand RF Wireless Optical 12000 DPI
(show image)
910-004818 G403 Prodigy Wired/Wireless Gaming Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G

Logitech G G900 Chaos Spectrum Professional-Grade Wired/Wireless Gaming mouse Ambidextrous RF Wireless Optical 12000 DPI
(show image)
910-004608 G900 Chaos Spectrum Professional-Grade Wired/Wireless Gaming Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
España 4 distributor(s)
France 4 distributor(s)
Magyarország 2 distributor(s)
Italia 3 distributor(s)
Sverige 4 distributor(s)
United Kingdom 9 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 5 distributor(s)
Deutschland 8 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Polska 1 distributor(s)
Portugal 2 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)