location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE ProLiant ML350 Gen9 Hot Plug 8SFF CTO Tower Intel C610 LGA 2011-v3 Tower (5U)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProLiant ML350 Gen9 Hot Plug 8SFF CTO Tower
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
754536-B21 show
Show alternative article codes used in the online market place
Category:
Partially assembled platform or an unassembled kit of computer parts, which means that the server is cheaper and more customizable than a ready-made server.
Server Barebones Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38104
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Apr 2024 12:14:04
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HPE ProLiant ML350 Gen9 Hot Plug 8SFF CTO Tower Intel C610 LGA 2011-v3 Tower (5U)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Tower (5U) Intel C610 LGA 2011-v3
  • - Number of processors supported: 2
  • - Number of DIMM slots: 24
  • - Number of storage drives supported: 8
  • - Hot-swap HDD bays
  • - Ethernet LAN USB 2.0 ports quantity: 4 Ethernet LAN (RJ-45) ports: 4
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2018-04-13 16:26:49
Uk has collected 1 expert review for HPE ProLiant ML350 Gen9 Hot Plug 8SFF CTO Tower Intel C610 LGA 2011-v3 Tower (5U) but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%