location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE Networking Comware Switch 48SFP+ 6QSFP28 5940

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Networking Comware Switch 48SFP+ 6QSFP28 5940
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JH390A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190017014821 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77434
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2025 03:15:35
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
QuickSpecs (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HPE Networking Comware Switch 48SFP+ 6QSFP28 5940
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Managed L2/L4 Web-based management SNMP, Telnet, FTP
  • - Quality of Service (QoS) support
  • - Console port: RJ-45/Mini-USB
  • - 10G support
  • - MAC address table: 288000 entries Switching capacity: 2160 Gbit/s
  • - 1U Rack mounting Stackable
More>>>
High-Density, Advanced, Data Center Switches with HPE FlexFabric Network Analytics

The HPE FlexFabric 5940 Switch Series enables customers to scale their server-edge 10/40/100GbE ToR deployments with high-density 48 x 10GbE (SFP or BASE-T) with 6 x 40GbE ports, 48 x 10GbE (SFP or BASE-T) with 6 x 100GbE ports, and 32 x 40GbE ports, delivered in a 1RU design.
The HPE FlexFabric 5940 Switch Series is also available with a 2-slot modular version delivering 2 40GbE ports and a 4-slot modular version with 4 40GbE ports.
The HPE 5940 Switch Series includes HPE FlexFabric Network Analytics which in conjunction with the HPE IMC Virtual Application Networking Fabric Manager delivers real time visibility of microburst network congestion which negatively impacts overall network operations and performance.

High-Performance Data Center Switching

The HPE FlexFabric 5940 Switch Series delivers up to 2.56 Tbps switching capacity for the most demanding data center applications.
It supports up to 1904 MPPS throughput for data-intensive environments.
Low latency, under 1µs for 40GbE, gives your network increased throughput.
VXLAN support for network virtualization and overlay solutions for improved flexibility. Includes Open vSwitch Database (OVSDB) for dynamic VXLAN tunnel management.

Business Agility and Resilience with Comware 7

The HPE FlexFabric 5940 Switch Series delivers Hewlett Packard Enterprise Intelligent Resilient Fabric (IRF) <50 msec convergence time enabling faster application response time.
The In Service Software Update (ISSU) enables high availability with modular updates accomplished without a reboot or power cycle, in the background.

Simplicity and Lower TCO

HPE FlexFabric 5940 Switch Series simplifies switch management by up to 88% with 9-unit Intelligent Resilient Fabric (IRF).
No hidden costs with simple one license per switch for all OS features.
All switch ports are active and ready to use without need for activation licenses.

Country Distributor
Nederland 4 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 1 distributor(s)
United Kingdom 4 distributor(s)
Österreich 2 distributor(s)
Switzerland 2 distributor(s)
Deutschland 3 distributor(s)
Australia 2 distributor(s)
United States 1 distributor(s)
Belgium 1 distributor(s)
Danmark 1 distributor(s)
New Zealand 1 distributor(s)