location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips BDP2515B/12 DVD/Blu-Ray player Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BDP2515B/12
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BDP2515B/12
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4895185624006
Category:
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don't want to!
DVD/Blu-Ray Players Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118593
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips BDP2515B/12 user manual (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips BDP2515B/12 DVD/Blu-Ray player Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Blu-Ray player Black
  • - Video formats supported: AVCHD, DIVX, H.264, MPEG1, MPEG2, MPEG4, XVID
  • - Audio formats supported: AAC, MKA, MP3, PCM, WAV, WMA
  • - DTS 2.0, Dolby Digital Plus, Dolby TrueHD
  • - Video upscaling
More>>>
Video
HD type
Full HD
Supported video modes
720p, 1080i, 1080p
Video upscaling *
Yes
Aspect ratio
4:3, 16:9, 21:9
Deep color support
Yes
x.v.Color support
Yes
Smart TV
No
Audio
Audio decoders *
DTS 2.0, Dolby Digital Plus, Dolby TrueHD
Audio output channels
7.1 channels
Sound enhancement technology
Night Mode
File formats
Video formats supported *
AVCHD, DIVX, H.264, MPEG1, MPEG2, MPEG4, XVID
Audio formats supported
AAC, MKA, MP3, PCM, WAV, WMA
Image formats supported
GIF, JPG, PNG
Ports & interfaces
HDMI ports quantity *
1
USB 2.0 ports quantity *
1
Digital audio coaxial out *
1
Storage
Disc types supported
BD, BD-R, BD-RE, CD, CD-DA, CD-R, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW
Playback disc formats *
SVCD, VCD
Card reader integrated
No
Technical details
Device type *
Blu-Ray player
3D *
No
Product color
Black
Consumer Electronics Control (CEC)
EasyLink
Playback modes
Fast forward, Fast reverse, Pause, Repeat one, Zoom
Firmware upgradeable
Yes
Package type
Carton
Progressive scan
Yes
Technical details
Quantity
1
HDMI
Yes
Network
Ethernet LAN *
No
Wi-Fi *
No
Power
AC input voltage
220-240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
10 W
Power consumption (standby)
0.5 W
Weight & dimensions
Width
10.6" (270 mm)
Depth
7.85" (199.3 mm)
Height
1.61" (41 mm)
Weight
32.1 oz (910 g)
Indication
LED indicators
Yes
Hard drive
Built-in HDD *
No
TV tuner
TV tuner integrated *
No
Display
Built-in display
Yes
Packaging data
Package weight
2.87 lbs (1.3 kg)
Package dimensions (WxDxH)
12.4 x 10.2 x 3.19" (315 x 259 x 81 mm)
Security
Parental control
Yes
Packaging content
Handheld remote control
Yes
Manual
Yes
Quick start guide
Yes
Batteries included
Yes