location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

OKI C542dn Color 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI Check ‘OKI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C542dn
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
46356132
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5031713067283
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘OKI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104552
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:13:47
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points OKI C542dn Color 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - LED Color
  • - 1200 x 1200 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 30 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD Built-in display
  • - Maximum duty cycle: 60000 pages per month
  • - Total number of input trays: 1 Total input capacity: 250 sheets Total output capacity: 100 sheets
  • - Internal memory: 1000 MB
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2017-08-06 06:43:19
Uk has collected 3 expert reviews for OKI C542dn Colour 1200 x 1200 DPI A4 and the average expert rating is 95 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
95%
Source Review comments Score
techradar.com
Updated:
2017-12-29 07:20:05
Retailing at £347 (around $450, AU$600), Oki's C542dn may seem rather expensive for an office printer with no scanner or fax attached – and indeed it may look rather large considering that, too – but that's because it's built to excel at one task: printin...
Good Tank-like build quality, Very fast and quiet duplex printing, Razor sharp colour printing, Very useful large 7-inch touchscreen...
Bad Overly bright buttons and display, No Wi-Fi (module is optional), No memory card slots, Expensive initial cost...
Bottom line For rapid duplex printing in colour, this high-capacity laser model with its 7-inch touchscreen is ideal for a growing business where security and upgradability are key factors...
90%
devontechsupport.com
Updated:
2018-02-02 01:38:37
Retailing at £347 (around $450, AU$600), Oki's C542dn may seem rather expensive for an office printer with no scanner or fax attached – and indeed it may look rather large considering that, too – but that's because it's built to excel at one task: printin...
Good Oki's colour laser printer has many features to suit a growing business. From its 250-sheet cassette to the high-capacity toner cartridges that can produce around 7,000 pages each, this is a workhorse that can churn out a lot of printouts in a short space...
Bad For an A4 printer that includes no scanner or fax, this massive machine certainly takes up a lot of office space. It's also quite expensive given the limited functionality, The Wi-Fi module should be included by default, we think, and it's disappointing t...
Bottom line For small, medium-sized and growing businesses, this forward-thinking printer is great for churning out colourful documents in large quantities quickly. The accessories available together with the upgradable open platform the C542dn operates on, ensure th...
0%
Brand Image Article code product Stock Price from
OKI

OKI C532dn Color 1200 x 1200 DPI A4
(show image)
46356102 C532dn 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)