location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hozelock 3622K4000 fish food 40 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hozelock Check ‘Hozelock’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3622K4000
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3622K4000
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714991002609
Category: Fish Foods Check ‘Hozelock’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hozelock: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38873
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jun 2018 08:15:35
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Brand Image Article code product Stock Price from
Hozelock

Hozelock 3684 3000 fish food 3 L
(show image)
3684 3000 3684 3000 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 3684 1500 fish food 1.5 L
(show image)
3684 1500 3684 1500 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 3683 3000 fish food 3 L
(show image)
3683 3000 3683 3000 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 3683 1500 fish food 1.5 L
(show image)
3683 1500 3683 1500 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 3682 3000 fish food 3 L
(show image)
3682 3000 3682 3000 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 3682 1500 fish food 1.5 L
(show image)
3682 1500 3682 1500 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 3681 3000 fish food 3 L
(show image)
3681 3000 3681 3000 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 3681 1500 fish food 1.5 L
(show image)
3681 1500 3681 1500 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 3680 3000 fish food 3 L
(show image)
3680 3000 3680 3000 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 3680 1500 fish food 1.5 L
(show image)
3680 1500 3680 1500 0.00
(excl. VAT)
0 (incl. VAT)