location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon MVX45I camcorder 2.23 MP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MVX45I
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MVX45I
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 153751
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:24:00
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon MVX45I camcorder 2.23 MP
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.23 MP
  • - Optical zoom: 14x Digital zoom: 280x
  • - LCD 2.5"
  • - Built-in microphone
  • - Lithium-Ion (Li-Ion) 3.5 h
More>>>
Image sensor
Total megapixels *
2.23 MP
Lens system
Focal length range
39.9 - 559 mm
Optical zoom *
14x
Filter size
1.34" (34 mm)
Digital zoom *
280x
Display
Display diagonal *
2.5"
Display
LCD
Display resolution
112000
Camera
Photo effects
Art, Mirror, Mosaic, Sepia
Audio
Built-in microphone *
Yes
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (max) *
3.5 h
Battery type
Lithium-Ion NB-2LH BP-2L14
Weight & dimensions
Width
2.76" (70 mm)
Depth
3.23" (82 mm)
Height
5.24" (133 mm)
Weight *
18.7 oz (530 g)
Other features
Lens system
39.9 - 559mm, 280x, 14x
Auto focus
Yes
Focus
Manual
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:27:58
Uk has collected 2 expert reviews for Canon MVX45I camcorder 2.23 MP and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Brand Image Article code product Stock Price from
Canon DM-XL2 NON 0.8 MP Canon DM-XL2 NON 0.8 MP
(show image)
9551A006 DM-XL2 NON 0.00
(excl. VAT)
0 (incl. VAT)
Canon XL2 0.8 MP CMOS Canon XL2 0.8 MP CMOS
(show image)
9551A005 XL2 0.00
(excl. VAT)
0 (incl. VAT)
Canon MVX45I 2.23 MP Canon MVX45I 2.23 MP
(show image)
00331B006 MVX45I 0.00
(excl. VAT)
0 (incl. VAT)
Canon MVX45i 2.2Mp CCD 2.23 MP Canon MVX45i 2.2Mp CCD 2.23 MP
(show image)
0331B006 MVX45i 2.2Mp CCD 0.00
(excl. VAT)
0 (incl. VAT)
Canon DM-MVX45i NON 2.2Mpix CCD 14xzoom 2.23 MP Canon DM-MVX45i NON 2.2Mpix CCD 14xzoom 2.23 MP
(show image)
0331B008 DM-MVX45i NON 2.2Mpix CCD 14xzoom 0.00
(excl. VAT)
0 (incl. VAT)
Canon DM-XL2 Body 0.8 MP Canon DM-XL2 Body 0.8 MP
(show image)
0051T152 DM-XL2 Body 0.00
(excl. VAT)
0 (incl. VAT)
Canon DM-XL2 NON 0.8 MP Canon DM-XL2 NON 0.8 MP
(show image)
9551A007 DM-XL2 NON 0.00
(excl. VAT)
0 (incl. VAT)