location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 2000 series DVP2980/05 DVD/Blu-Ray player DVD player Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
2000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVD player DVP2980/05
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DVP2980/05
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4895185620954
Category:
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don't want to!
DVD/Blu-Ray Players Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 148218
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Philips DVP2980/05 user manual (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 2000 series DVP2980/05 DVD/Blu-Ray player DVD player Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - DVD player Black
  • - Playback disc types: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW
  • - Video formats supported: AVI, DIVX, MPEG, MPG
  • - Audio formats supported: MP3, WMA
  • - Dolby Digital
  • - Progressive scan output Video upscaling
More>>>
HDMI 1080p
HDMI 1080p

HDMI 1080p upscaling delivers images that are crystal clear. Movies in standard definition can now be enjoyed in true high definition resolution - ensuring more details and more true-to-life pictures. Progressive Scan (represented by "p" in "1080p") eliminates the line structure prevalent on TV screens, again ensuring relentlessly sharp images. To top it off, HDMI makes a direct digital connection that can carry uncompressed digital HD video as well as digital multi-channel audio, without conversions to analogue - delivering perfect picture and sound quality, completely free from noise.

USB Media Link
USB Media Link

The Universal Serial Bus, or USB, is a protocol standard that is conveniently used to link PCs, peripherals and consumer electronic equipment. With USB Media Link, all you have to do is plug in your USB device, select the movie, music or photo and play away.

EasyLink
EasyLink

EasyLink lets you control multiple devices like DVD players, Blu-ray players, soundbar speakers, Home theatre systems and TVs etc. with one remote. It uses HDMI CEC industry-standard protocol to share functionality between devices through the HDMI cable. With one touch of a button, you can operate all your connected HDMI CEC-enabled equipment simultaneously. Functions like standby and play can now be carried out with absolute ease.

Screen Fit
Screen Fit

Whatever you're watching, on whatever TV, Screen Fit ensures that the picture fills the whole screen. Annoying black bars on the top and bottom are eliminated, without any tedious manual adjustments to make. Simply press the Screen Fit button, choose the format and enjoy your movie in full screen

DivX Ultra Certified
DivX Ultra Certified

With DivX support, you are able to enjoy DivX encoded videos and movies from the Internet, including purchased Hollywood films, in the comfort of your living room. The DivX media format is an MPEG-4-based video compression technology that enables you to save large files like movies, trailers and music videos on media like CD-R/RW and DVD recordable disc for playback on your DivX Ultra Certified Philips Blu-ray or DVD player. DivX Ultra combines DivX playback with great features like integrated subtitles, multiple audio languages, multiple tracks and menus in one convenient file format.

ProReader Drive
ProReader Drive

ProReader Drive lets you enjoy your movies and videos worry-free. Even when old discs get smudgy or scratched, you can rest assured that they will play right through from start to end - without any sign that they have been damaged. Using state-of-the-art technology, ProReader Drive converts weak analogue signals into robust digital ones, extracting information that allows less-than-perfect discs to play smoothly through. Together with its ability to read virtually any video format, ProReader Drive gives you the unbeatable assurance that whatever you pop in will most definitely play.

CinemaPlus
CinemaPlus

Feast your eyes on images that are razor sharp and a match for reality. An intelligent algorithm, CinemaPlus goes right down to each pixel in each frame, analysing it before optimising sharpness and colour stability. The results are obvious - you get to see more details, pictures become crystal clear and everything looks superbly natural. Movie nights will never be the same again.

Video
Analog signal format system
NTSC, PAL
Supported video modes
720p, 1080i, 1080p
Video upscaling *
Yes
Progressive scan output *
Yes
Video D/A Converter (DAC)
12-bit/108MHz
Audio
Audio decoders *
Dolby Digital
Frequency response CD
30 - 20000 Hz
Signal-to-Noise Ratio (SNR)
100 dB
MP3 bit rates
8 - 320 Kbit/s
WMA bit rates
32 - 192 Kbit/s
Crosstalk (1kHz)
100 dB
Distortion and noise (1kHz)
85 dB
Dynamic range (1kHz)
90 dB
Audio D/A Converter (DAC)
24-bit/192kHz
File formats
Video formats supported *
AVI, DIVX, MPEG, MPG
Audio formats supported
MP3, WMA
Image formats supported
JPG
Ports & interfaces
HDMI ports quantity *
1
USB 2.0 ports quantity *
1
Composite video in
1
Composite video out
1
Digital audio coaxial out *
1
Audio (L/R) out
1
Storage
Playback disc formats *
CD audio, Picture CD, SVCD, VCD
Playback disc types *
CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW
Card reader integrated
No
Technical details
Device type *
DVD player
3D *
No
Product color
Black
Karaoke
No
Power
11 W
Quantity
1
Video compression formats
DivX Ultra, MPEG1, MPEG2
USB connectivity
Yes
Number of HDMI outputs
1
Technical details
Gross weight of outer carton
13.2 lbs (6 kg)
Height (cm) outer carton
10.7" (27.1 cm)
Length (cm) outer carton
19.4" (49.2 cm)
Net weight of outer carton
7.94 lbs (3.6 kg)
Packaging net weight
1.32 lbs (0.6 kg)
Packaging tare weight
0.441 lbs (0.2 kg)
Quantity outer carton
6 pc(s)
Tare weight outer carton
5.29 lbs (2.4 kg)
Width (cm) outer carton
9.09" (23.1 cm)
Network
Ethernet LAN *
No
Wi-Fi *
No
Power
AC input voltage
220-240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
11 W
Power consumption (standby)
0.5 W
Weight & dimensions
Width
7.09" (180 mm)
Depth
2.24" (57 mm)
Height
7.09" (180 mm)
Weight
14.1 oz (400 g)
Hard drive
Built-in HDD *
No
TV tuner
TV tuner integrated *
No
Display
Built-in display
No
Display
No
Packaging data
Package width
9.84" (250 mm)
Package depth
3.15" (80 mm)
Package height
8.27" (210 mm)
Package weight
28.2 oz (800 g)
Security
Child lock
Yes
Parental control
Yes
Packaging content
Handheld remote control
Yes
Quick start guide
Yes
Warranty card
Yes