location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon BS-1200TS calculator Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BS-1200TS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8507A002
Category:
Small portable device used to perform arithmetic.
Calculators Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83763
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Design
Product color *
Black, White
Display
Digits *
12 digits
Power
Battery type
CR2032
Weight & dimensions
Weight
8.29 oz (235 g)
Dimensions (WxDxH)
7.28 x 5.08 x 1.14" (185 x 129 x 29 mm)
Brand Image Article code product Stock Price from
Canon LS-QT calculator White Canon LS-QT calculator White
(show image)
8941A005 LS-QT 0.00
(excl. VAT)
0 (incl. VAT)
Canon LS-100TS calculator Silver Canon LS-100TS calculator Silver
(show image)
5936A012 LS-100TS 0.00
(excl. VAT)
0 (incl. VAT)
Canon LC-210L calculator Blue, White Canon LC-210L calculator Blue, White
(show image)
5931A001AA-SPL LC-210L 0.00
(excl. VAT)
0 (incl. VAT)
Canon LS-QT calculator White Canon LS-QT calculator White
(show image)
8941A003/20 LS-QT 0.00
(excl. VAT)
0 (incl. VAT)
Canon LS-QT calculator White Canon LS-QT calculator White
(show image)
8941A003 LS-QT 0.00
(excl. VAT)
0 (incl. VAT)
Canon LS-100TS calculator Silver Canon LS-100TS calculator Silver
(show image)
5936A004/10 LS-100TS 0.00
(excl. VAT)
0 (incl. VAT)