location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 5536G-644G50MN AMD Athlon QL-64 15.6" 4 GB DDR2-SDRAM 500 GB AMD Mobility Radeon HD 4570 Windows Vista Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire 5536G-644G50MN
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.PAZ0X.298
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103611
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jan 2025 18:48:09
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aspire 5536G-644G50MN AMD Athlon QL-64 15.6" 4 GB DDR2-SDRAM 500 GB AMD Mobility Radeon HD 4570 Windows Vista Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Athlon QL-64 2.1 GHz
  • - 15.6" 1366 x 768 pixels 16:9
  • - 4 GB DDR2-SDRAM 2 x 2 GB
  • - 500 GB
  • - AMD Mobility Radeon HD 4570 0.512 GB
  • - 3 h
  • - Windows Vista Home Premium
More>>>
Display
Display diagonal *
15.6"
Display resolution *
1366 x 768 pixels
Native aspect ratio
16:9
Display brightness
220 cd/m²
Display response rise/fall
8 ms
Processor
Processor manufacturer *
AMD
Processor family *
AMD Athlon
Processor model *
QL-64
Processor frequency *
2.1 GHz
Processor cache
1 MB
Processor cache type
L2
Memory
Internal memory *
4 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
2 x 2 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
500 GB
Number of HDDs installed
1
HDD interface
SATA
HDD speed
5400 RPM
Card reader integrated
Yes
Compatible memory cards
MMC, MS PRO, SD, xD
Graphics
Discrete graphics card model *
AMD Mobility Radeon HD 4570
Discrete graphics card memory
0.512 GB
Discrete graphics card *
Yes
Audio
Audio system
High Definition Audio
Number of built-in speakers
2
Camera
Front camera resolution (numeric)
0.3 MP
Network
Networking features
Gigabit Ethernet
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Ports & interfaces
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
Yes
Modem (RJ-11) ports
1
TV-out
No
Performance
Motherboard chipset
AMD M780G
Keyboard
Pointing device
Touchpad
Keyboard layout
AZERTY
Software
Operating system installed *
Windows Vista Home Premium
Bundled software
Acer Arcade Deluxe featuring Cinema, Album, Music, Acer HomeMedia, Acer GridVista, Acer GameZone, Adobe Reader, Adobe Flash Player, Google Toolbar, NTI Media Maker, Recovery Management
Battery
Number of battery cells
6
Battery life (max)
3 h
Power
DC-in jack
Yes
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection type
BIOS
Weight & dimensions
Width
15.1" (383 mm)
Depth
9.84" (250 mm)
Height (front)
1.02" (2.6 cm)
Height (rear)
1.46" (3.7 cm)
Weight *
6.17 lbs (2.8 kg)
Other features
Wireless technology
IEEE 802.11b/g/n
Infrared data port
No
Type
PC
Display
LCD
Wake-on-Ring ready
Yes
TV-in port
No
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
ITU V.92
Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 03:37:13
Uk has collected 4 expert reviews for Acer Aspire 5536G-644G50MN AMD Athlon QL-64 39.6 cm (15.6") 4 GB DDR2-SDRAM 500 GB AMD Mobility Radeon HD 4570 Windows Vista Home Premium and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
techradar.com
Updated:
2014-07-01 03:37:13
Acer is a highly popular and successful name in the laptop market and produces a wide range of high-quality corporate and consumer laptops. Its Aspire range targets consumers and the 5536G-744G32Mn is hard to beat at this price point. While the 2.8kg c...
Good Excellent usability, Strong graphics performance, Great features...
Bad Processor not that powerful, Not very portable...
80%
notebookcheck.net
Updated:
2014-07-01 03:37:13
The Acer Aspire 5536G presents itself as fully orientated on multimedia. Therefore the glossy Acer CrystalBrite TFT monitor is tailored for the standard 16:9 cinematic format. A combination of a Realtek AL C888 soundcard and a Dolby optimized surroun...
Good Attractive design, Stable case, Generous configuration in view of RAM and mass storage...
Bad Illumination and viewing angle stability of the employed screen, Reflective display surface, Restricted opening angle, Constantly present fan, Relatively low battery life...
Bottom line Acer Aspire 5536GThe Acer Aspire 5536G-644G31Mn positions itself as a low-priced multimedia starter device. It tries to score with an HDMI connection, DVD drive (alternately, but not integrated into the test device, also with BluRay drive), and a sound sy...
78%