location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link TL-SM321A network transceiver module Fiber optic 1250 Mbit/s SFP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1000Base-BX WDM Bi-Directional SFP Module
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TL-SM321A V1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6935364030513
Category:
Device comprising both a transmitter and a receiver which are used in computer networks.
Network Transceiver Modules Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 309726
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Oct 2024 09:58:53
The date of the most recent change of the data-sheet in Icecat's system
Performance
SFP transceiver type *
Fiber optic
Maximum data transfer rate *
1250 Mbit/s
Interface type *
SFP
Single-mode fiber (SMF) supported
Yes
Fiber optic connector
LC (UPC)
Fiber cable diameters supported (core/cladding)
9/125 µm
Maximum transfer distance
393700.8" (10000 m)
Tx wavelength (max)
1550 nm
Rx wavelength (max)
1310 nm
Networking standards
IEEE 802.3z
Features
Product color
Metallic
Plug and Play
Yes
Power
Input voltage
3.3 V
Certificates
Certification
FCC, CE
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Storage temperature (T-T)
-40 - 80 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Width
2.18" (55.4 mm)
Depth
0.508" (12.9 mm)
Height
0.508" (12.9 mm)
Packaging content
Quantity per pack
1 pc(s)
Packaging data
Package width
3.21" (81.5 mm)
Package depth
4.82" (122.5 mm)
Package height
1.52" (38.5 mm)
Package weight
2.12 oz (60 g)
Brand Image Article code product Stock Price from
TP-Link TL-SM321B network transceiver module Fiber optic 1250 Mbit/s SFP TP-Link TL-SM321B network transceiver module Fiber optic 1250 Mbit/s SFP
(show image)
TL-SM321B V1 1000Base-BX WDM Bi-Directional SFP Module 0.00
(excl. VAT)
0 (incl. VAT)