location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Viewsonic PJ1158 4000 ANSI lumens LCD XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Viewsonic Check ‘Viewsonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PJ1158
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VS11459
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Viewsonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Viewsonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91198
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:21:09
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Viewsonic PJ1158 4000 ANSI lumens LCD XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Portable
  • - LCD 4000 ANSI lumens
  • - Lamp 2000 h
  • - XGA (1024x768) 1300:1
  • - Focus: Manual
  • - 4 W
  • - 460 W
More>>>
Projector
Projector brightness *
4000 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
1300:1
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Service life of light source (economic mode)
3000 h
Lamp type
UHB
Lamp power
285 W
Lens system
Focus *
Manual
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity
1
Audio (L/R) in *
2
Headphone outputs
2
VGA (D-Sub) ports quantity *
2
Composite video in *
1
Ports & interfaces
Component video (YPbPr/YCbCr) in *
1
DVI port *
Yes
Network
Ethernet LAN (RJ-45) ports
1
Features
Certification
CE, CB, GS, GHOST, UL60950, C-UL, FCC B, C-Tick, NOM, CCC, PSB, WEEE, RoHS
Multimedia
RMS rated power
4 W
Number of built-in speakers
4
Design
Market positioning *
Portable
Power
Power consumption (typical) *
460 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 85%
Weight & dimensions
Weight *
15.7 lbs (7.1 kg)
Other features
Dimensions (WxDxH)
16.5 x 12.6 x 5.47" (418 x 319 x 139 mm)
Brand Image Article code product Stock Price from
Viewsonic PJD6381 2500 ANSI lumens DLP XGA (1024x768) Viewsonic PJD6381 2500 ANSI lumens DLP XGA (1024x768)
(show image)
VS12461 PJD6381
Viewsonic PJ588D 3000 ANSI lumens DLP XGA (1024x768) Viewsonic PJ588D 3000 ANSI lumens DLP XGA (1024x768)
(show image)
VS11581 PJ588D
Viewsonic PJ1173 5200 ANSI lumens LCD XGA (1024x768) Viewsonic PJ1173 5200 ANSI lumens LCD XGA (1024x768)
(show image)
VS12109 PJ1173
Viewsonic PJ513D 2200 ANSI lumens DLP SVGA (800x600) Viewsonic PJ513D 2200 ANSI lumens DLP SVGA (800x600)
(show image)
VS11959 PJ513D
Viewsonic PJ760 3200 ANSI lumens LCD XGA (1024x768) Viewsonic PJ760 3200 ANSI lumens LCD XGA (1024x768)
(show image)
VS11822 PJ760
Viewsonic PRO8100 1000 ANSI lumens LCD Viewsonic PRO8100 1000 ANSI lumens LCD
(show image)
VS11856 PRO8100
Viewsonic PJ759 2700 ANSI lumens LCD XGA (1024x768) Viewsonic PJ759 2700 ANSI lumens LCD XGA (1024x768)
(show image)
VS11861 PJ759