location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PageWide Enterprise Color 556xh

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PageWide Enterprise Color 556xh
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G1W47ABGJ
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129705
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:30:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP PageWide Enterprise Color 556xh
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business 2400 x 1200 DPI Color
  • - A4 50 ppm Printing colors: Black, Cyan, Magenta, Yellow
  • - USB port Wi-Fi Ethernet LAN
More>>>
Features
Separate cartridges
Yes
Duplex printing *
Yes
Page description languages *
PCL 5, PCL 6, PDF 1.4, PostScript 3
Printing colors *
Black, Cyan, Magenta, Yellow
Color *
Yes
Maximum duty cycle *
80000 pages per month
Number of print cartridges *
4
Printing
Print speed (color, draft quality, A4/US Letter)
75 ppm
Print speed (black, draft quality, A4/US Letter)
75 ppm
Maximum resolution *
2400 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
50 ppm
Print speed (color, normal quality, A4/US Letter)
50 ppm
Time to first page (black, normal)
7.1 s
Time to first page (color, normal)
7.3 s
Input & output capacity
Total number of input trays *
2
Total input capacity *
1000 sheets
Total output capacity *
300 sheets
Maximum number of input trays *
3
Multi-Purpose tray input capacity
50 sheets
Paper input type
Paper tray
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Heavy paper, Labels, Photo paper, Plain paper, Pre-printed, Recycled paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Legal, Oficio, Statement, Letter
JIS B-series sizes (B0...B9)
B5, B6
Envelopes sizes
B5, C5, C6, DL
Ports & interfaces
USB port *
Yes
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, Google Cloud Print, HP ePrint, Mopria Print Service
Performance
Internal memory *
1280 MB
Maximum internal memory
2304 MB
Built-in processor
Yes
Processor frequency
1200 MHz
Design
Market positioning *
Business
Product color *
Gray
Built-in display *
Yes
Color display
Yes
Display diagonal
4.3"
Touchscreen
Yes
Control type
Touch
Power
Power consumption (printing) *
52 W
Power consumption (off)
0.3 W
Power consumption (standby)
7.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Brand-specific features
HP dynamic security
Yes
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Operating relative humidity (H-H)
20 - 60%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
20.9" (530 mm)
Depth
18.2" (463 mm)
Height
23.5" (597 mm)
Weight
63.5 lbs (28.8 kg)