location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust Laser Combi MI-6200 mouse USB Type-A + PS/2 800 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laser Combi Mouse MI-6200
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14462
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106500
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2025 22:37:04
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Trust Laser Combi MI-6200 mouse USB Type-A + PS/2 800 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser 800 DPI
  • - USB Type-A + PS/2
  • - Buttons quantity: 5
More>>>
Mouse
Device interface *
USB Type-A + PS/2
Movement detection technology *
Laser
Movement resolution *
800 DPI
Buttons quantity *
5
Other features
Special features
Windows Plug & Play.
Compatible operating systems
Windows 98SE, ME, 2000, XP, 2003 / X64
Minimum system requirements
Windows 7, Vista, XP or 2000. USB or PS/2 port. CD-ROM drive.
Contents
Mouse. USB to PS/2 converter. User's guide.
Mouse dimensions (WxDxH)
3.15 x 5.12 x 1.97" (80 x 130 x 50 mm)
Package dimensions (WxDxH)
6.89 x 2.76 x 7.87" (175 x 70 x 200 mm)
Brand Image Article code product Stock Price from
Trust Wireless Laser Mini MI-7550Xp mouse RF Wireless Trust Wireless Laser Mini MI-7550Xp mouse RF Wireless
(show image)
14512 Wireless Laser Mini Mouse MI-7550Xp 0.00
(excl. VAT)
0 (incl. VAT)
Trust Wireless Laser MI-7200L mouse RF Wireless 1200 DPI Trust Wireless Laser MI-7200L mouse RF Wireless 1200 DPI
(show image)
14420 Wireless Laser Mouse MI-7200L 0.00
(excl. VAT)
0 (incl. VAT)